TE Connectivity High Speed Pluggable IO Connectors & Cages 2342886-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 3 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 3 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342886-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342886-3
High Speed Pluggable IO Connectors & Cages 2342886-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 3 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 3 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Networking

Configuration Features


  • Number of Ports : 3
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 3

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2342886-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342886-3
Modular Connectors / Ethernet Connectors 2342886-3
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION NET

CAGE ASSY 1X3 QSFP-DD HS EXTRUTION NET

Buy Now
Pluggable Connector Assemblies - 17-2342886-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342886-3-ND
Pluggable Connector Assemblies 17-2342886-3-ND
Position QSFP-DD (Double Density) Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole

Position QSFP-DD (Double Density) Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole

Buy Now Datasheet
Pluggable Connectors - 2342886-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342886-3
Pluggable Connectors 2342886-3
CAGE ASSY 1X3 QSFP DD HS EXTRUTI

CAGE ASSY 1X3 QSFP DD HS EXTRUTI

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2342886-3 2342886-3 17-2342886-3-ND 2342886-3
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors
Connector Type Modular Connector and RJ Connector Cage, Ganged (1 x 3) with Heat Sink
Unlock Full Specs
to access all available technical data