TE Connectivity SAS & MiniSAS 2170563-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5, .5 Housing Features Centerline (Pitch) : 1.27 MM , .8 MM  [.031 INCH , .05 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5, .5 Housing Features Centerline (Pitch) : 1.27 MM , .8 MM  [.031 INCH , .05 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2170563-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2170563-1
SAS & MiniSAS 2170563-1
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5, .5 Housing Features Centerline (Pitch) : 1.27 MM , .8 MM  [.031 INCH , .05 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5, .5

Housing Features


  • Centerline (Pitch) : 1.27 MM , .8 MM  [.031 INCH , .05 INCH ]

Industry Standards


  • PCIe/SAS Generation : Gen3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-2170563-1
Electronic Connector 438-2170563-1
12G SAS RECEPTACLE, 29 POS Connector Style:Receptacle;Con nector System:Wire-to-Board ;Number of Positions:29;Number of Rows:1;Number of Ports:1 Receptacle Wire-to-Board 29 1 | Sa | Part# 2170563-1 | TE Connectivity Product overview: 2170563-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2170563-1 can be used for catalog matching and distributor lookup.

12G SAS RECEPTACLE, 29 POS Connector Style:Receptacle;Connector System:Wire-to-Board;Number of Positions:29;Number of Rows:1;Number of Ports:1 Receptacle Wire-to-Board 29 1 | Sa | Part# 2170563-1 | TE Connectivity Product overview: 2170563-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2170563-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A120557CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120557CT-ND
Pluggable Connector Assemblies A120557CT-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A120557TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120557TR-ND
Pluggable Connector Assemblies A120557TR-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170563-1
Modular Connectors / Ethernet Connectors 2170563-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2170563-1 - 761801-2170563-1 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2170563-1
761801-2170563-1
Pluggable Connectors - 2170563-1 761801-2170563-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761801-2170563-1 Packaging: Reel package Number of Positions: 29 Features: Flange, Mating Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: SMD Family Name: 2170563 Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761801-2170563-1
Packaging: Reel package
Number of Positions: 29
Features: Flange, Mating Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle
Mounting: SMD
Family Name: 2170563
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pluggable Connectors - 2170563-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170563-1
Pluggable Connectors 2170563-1
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet
12G Sas Receptacle, 29 Pos Amp - Te Connectivity - 75AC7223 - Newark, An Avnet Company
Chicago, IL, United States
12G Sas Receptacle, 29 Pos Amp - Te Connectivity
75AC7223
12G Sas Receptacle, 29 Pos Amp - Te Connectivity 75AC7223
12G SAS RECEPTACLE, 29 POS

12G SAS RECEPTACLE, 29 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170563-1 438-2170563-1 A120557CT-ND 2170563-1 761801-2170563-1 2170563-1 75AC7223
Product Name SAS & MiniSAS Electronic Connector Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connectors - 2170563-1 Pluggable Connectors 12G Sas Receptacle, 29 Pos Amp - Te Connectivity
Connector Type Wire to Board Connector SAS Modular Connector and RJ Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount SMD
Current Rating 0.5 to 1.5 amps
Unlock Full Specs
to access all available technical data