TE Connectivity SAS & MiniSAS 2227580-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227580-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227580-1
SAS & MiniSAS 2227580-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 13.9 MM  [.547 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A123723-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123723-ND
Pluggable Connector Assemblies A123723-ND
36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole, Right Angle

36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364404-2227580-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364404-2227580-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364404-2227580-1
Win Source Part Number: 1364404-2227580-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Base Product Number: 2227580 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SAS, Mini HD Number of Positions: 36 Termination: Press-Fit Connector Style: Receptacle

Win Source Part Number: 1364404-2227580-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Base Product Number: 2227580
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SAS, Mini HD
Number of Positions: 36
Termination: Press-Fit
Connector Style: Receptacle

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2227580-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227580-1
Modular Connectors / Ethernet Connectors 2227580-1
1X1 R/A ASSY, MINI SAS HD INTERNAL

1X1 R/A ASSY, MINI SAS HD INTERNAL

Buy Now
Singapore, Singapore
Electronic Connector
438-2227580-1
Electronic Connector 438-2227580-1
Conn Mini-SAS RCP 36 POS Press Fit RA Thru-Hole 36 Terminal 1 Port Box/Tray Product overview: 2227580-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227580-1 can be used for catalog matching and distributor lookup.

Conn Mini-SAS RCP 36 POS Press Fit RA Thru-Hole 36 Terminal 1 Port Box/Tray Product overview: 2227580-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227580-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2227580-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227580-1
Pluggable Connectors 2227580-1
CONN MINI HD SAS RCPT 36POS R/A

CONN MINI HD SAS RCPT 36POS R/A

Supplier's Site Datasheet
I/o Conn, Mini Sas Rcpt, 36Pos, Pressfit; No. Of Contacts Te Connectivity - 70AH0196 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Mini Sas Rcpt, 36Pos, Pressfit; No. Of Contacts Te Connectivity
70AH0196
I/o Conn, Mini Sas Rcpt, 36Pos, Pressfit; No. Of Contacts Te Connectivity 70AH0196
I/O CONN, MINI SAS RCPT, 36POS, PRESSFIT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

I/O CONN, MINI SAS RCPT, 36POS, PRESSFIT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227580-1 A123723-ND 1364404-2227580-1 2227580-1 438-2227580-1 2227580-1 70AH0196
Product Name SAS & MiniSAS Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Electronic Connector Pluggable Connectors I/o Conn, Mini Sas Rcpt, 36Pos, Pressfit; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector SAS, Mini HD Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Press-Fit Press Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data