TE Connectivity SAS & MiniSAS 2214869-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 12.78 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS HD Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 12.78 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS HD Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2214869-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2214869-1
SAS & MiniSAS 2214869-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 12.78 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS HD Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Profile Height from PCB : 12.78 MM  [.503 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS HD
  • Shell : With

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2214869-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2214869-1
Modular Connectors / Ethernet Connectors 2214869-1
MiniSAS HD, 1x2 Rec Assy w/ weld

MiniSAS HD, 1x2 Rec Assy w/ weld

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2214869-1
Modular Connectors / Ethernet Connectors 2214869-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A118423-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118423-ND
Pluggable Connector Assemblies A118423-ND
72 (36 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

72 (36 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Minisas Hd, 1X2 Rec Assy W/ Weld Te Connectivity - 98X8736 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd, 1X2 Rec Assy W/ Weld Te Connectivity
98X8736
Minisas Hd, 1X2 Rec Assy W/ Weld Te Connectivity 98X8736
MiniSAS HD, 1x2 Rec Assy w/ weld

MiniSAS HD, 1x2 Rec Assy w/ weld

Supplier's Site
Pluggable Connectors - 2214869-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2214869-1
Pluggable Connectors 2214869-1
CONN MINI HD SAS RCPT 1X2 72P RA

CONN MINI HD SAS RCPT 1X2 72P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2214869-1 2214869-1 A118423-ND 98X8736 2214869-1
Product Name SAS & MiniSAS Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Minisas Hd, 1X2 Rec Assy W/ Weld Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector SAS, Mini HD
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761195-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CCM1393-ND - DigiKey
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack
Mounting Through Hole
View Details
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
RJ45 Connectors - 1888542-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers