TE Connectivity Pluggable IO Connectors & Cages 2198483-1

Description
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2198483-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2198483-1
Pluggable IO Connectors & Cages 2198483-1
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 16.44 MM  [.647 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Receptacle Assembly

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A104069-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104069-ND
Pluggable Connector Assemblies A104069-ND
72 (36 x 2) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

72 (36 x 2) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2198483-1
Electronic Connector 438-2198483-1
Right Angle 2-Port 72-Pos Female Rec Assy Product overview: 2198483-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2198483-1 can be used for catalog matching and distributor lookup.

Right Angle 2-Port 72-Pos Female Rec Assy Product overview: 2198483-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2198483-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2198483-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2198483-1
Modular Connectors / Ethernet Connectors 2198483-1
MiniSAS HD 1x2 Rec Assy w/ LP

MiniSAS HD 1x2 Rec Assy w/ LP

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2198483-1
Modular Connectors / Ethernet Connectors 2198483-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2198483-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198483-1
Pluggable Connectors 2198483-1
CONN MIN 2.0 SAS RCP 1X2 72P R/A

CONN MIN 2.0 SAS RCP 1X2 72P R/A

Supplier's Site Datasheet
CONN MIN 2.0 SAS RCP 1X2 72P R/A - 792-2198483-1 - Utmel Electronic Limited
Hong Kong, China
CONN MIN 2.0 SAS RCP 1X2 72P R/A
792-2198483-1
CONN MIN 2.0 SAS RCP 1X2 72P R/A 792-2198483-1
CONN MIN 2.0 SAS RCP 1X2 72P R/A

CONN MIN 2.0 SAS RCP 1X2 72P R/A

Supplier's Site
Minisas Hd 1X2 Rec Assy W/ Lp Amp - Te Connectivity - 76AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd 1X2 Rec Assy W/ Lp Amp - Te Connectivity
76AC4722
Minisas Hd 1X2 Rec Assy W/ Lp Amp - Te Connectivity 76AC4722
MiniSAS HD 1x2 Rec Assy w/ LP

MiniSAS HD 1x2 Rec Assy w/ LP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198483-1 A104069-ND 438-2198483-1 2198483-1 2198483-1 792-2198483-1 76AC4722
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies Electronic Connector Modular Connectors / Ethernet Connectors Pluggable Connectors CONN MIN 2.0 SAS RCP 1X2 72P R/A Minisas Hd 1X2 Rec Assy W/ Lp Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Connector Type SAS, Mini 2.0 Modular Connector and RJ Connector
Mounting Through Hole, Right Angle Through Hole
Unlock Full Specs
to access all available technical data