HARTING Inc. of North America Between Series Adapters 21033814401

Description
Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet
Description
Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1195-5841-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
1195-5841-ND
Between Series Adapters 1195-5841-ND
Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45)

Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45)

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 21033814401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
21033814401
Modular Connectors / Ethernet Connectors 21033814401
Adapter M12 RJ45 Cat 5a angled

Adapter M12 RJ45 Cat 5a angled

Buy Now
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21033814401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21033814401
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21033814401
ADAPTER M12 RJ45 CAT 5A ANGLE D

ADAPTER M12 RJ45 CAT 5A ANGLE D

Buy Now
Circular Connector Adapters - 9139185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Adapters
9139185
Circular Connector Adapters 9139185
HARTING 21033814401

HARTING 21033814401

Supplier's Site
Feed Through Adaptor, M12-Rj45, Jack; Inter Series Connector A Harting - 84Y5347 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Adaptor, M12-Rj45, Jack; Inter Series Connector A Harting
84Y5347
Feed Through Adaptor, M12-Rj45, Jack; Inter Series Connector A Harting 84Y5347
FEED THROUGH ADAPTOR, M12-RJ45, JACK; Inter Series Connector A:M12; Convert From Positions:4Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes

FEED THROUGH ADAPTOR, M12-RJ45, JACK; Inter Series Connector A:M12; Convert From Positions:4Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 89156261 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89156261
Connector/Terminal/Pin 89156261
FEED THROUGH ADAPTOR, M12-RJ45, JACK; INTER SERIES CONNECTOR A:M12; CONVERT FROM POSITIONS:4POSITIONS ; CONVERT FROM GENDER:RECEPTACLE; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS ; CONVERT TO GENDER:JACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FEED THROUGH ADAPTOR, M12-RJ45, JACK; INTER SERIES CONNECTOR A:M12; CONVERT FROM POSITIONS:4POSITIONS; CONVERT FROM GENDER:RECEPTACLE; INTER SERIES CONNECTOR B:RJ45; CONVERT TO POSITIONS:8POSITIONS; CONVERT TO GENDER:JACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle - 326-21033814401 - Utmel Electronic Limited
Hong Kong, China
HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle
326-21033814401
HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle 326-21033814401
HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle

HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5841-ND 21033814401 21033814401 9139185 84Y5347 89156261 326-21033814401
Product Name Between Series Adapters Modular Connectors / Ethernet Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Adapters Feed Through Adaptor, M12-Rj45, Jack; Inter Series Connector A Harting Connector/Terminal/Pin HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details