TE Connectivity RJ Point Five Connectors 2170185-1

Description
Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5, .02, 1 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5, .02, 1 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ Point Five Connectors - 2170185-1 - TE Connectivity
Berwyn, PA, United States
RJ Point Five Connectors
2170185-1
RJ Point Five Connectors 2170185-1
Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5, .02, 1 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Configuration Features


  • Connector Contact Density : High
  • EMI Finger Location : Top
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5, .02, 1

Dimensions


  • Cable Diameter Range : 5.8 MM  [.23 INCH ]

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Lightpipe
  • Shielded : Yes

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : RJ point five

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2170185-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170185-1
Modular Connectors / Ethernet Connectors 2170185-1
PLUG KIT

PLUG KIT

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A120554-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A120554-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A120554-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2170185-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2170185-1
Modular Connectors / Ethernet Connectors 2170185-1
Modular Connectors / Ethernet Connectors Plug kit Half-Pint

Modular Connectors / Ethernet Connectors Plug kit Half-Pint

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170185-1 2170185-1 A120554-ND 2170185-1
Product Name RJ Point Five Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Insulation Displacement (IDC) IDC
Mounting Board Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers
SAS & MiniSAS - 1735610-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
RJ11 Connectors - 166925-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Board Mount
View Details
5 suppliers