TE Connectivity High Speed Pluggable IO Connectors & Cages 2342933-3

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342933-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342933-3
High Speed Pluggable IO Connectors & Cages 2342933-3
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Networking

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2342933-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342933-3
Modular Connectors / Ethernet Connectors 2342933-3
QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS

QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS

Buy Now
Pluggable Connector Assemblies - 17-2342933-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342933-3-ND
Pluggable Connector Assemblies 17-2342933-3-ND
Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Buy Now Datasheet
Pluggable I/O Connectors - 1973396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1973396
Pluggable I/O Connectors 1973396
TE Connectivity 2342933-3

TE Connectivity 2342933-3

Supplier's Site
Pluggable I/O Connectors - 1973397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1973397
Pluggable I/O Connectors 1973397
TE Connectivity 2342933-3

TE Connectivity 2342933-3

Supplier's Site
Pluggable Connectors - 2342933-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342933-3
Pluggable Connectors 2342933-3
QSFP-DD 1X1, STANDARD, W/ EXTRUD

QSFP-DD 1X1, STANDARD, W/ EXTRUD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2342933-3 2342933-3 17-2342933-3-ND 1973396 2342933-3
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable I/O Connectors Pluggable Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data