TE Connectivity RJ Point Five Connectors 2170185-2

Description
Body Features Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : .1, 1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : .1, 1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ Point Five Connectors - 2170185-2 - TE Connectivity
Berwyn, PA, United States
RJ Point Five Connectors
2170185-2
RJ Point Five Connectors 2170185-2
Body Features Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) Configuration Features Connector Contact Density : High EMI Finger Location : Top Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Cable Diameter Range : 5.8 MM  [.23 INCH ] Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Mating Entry Location : Side Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : Lightpipe Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ point five Signal Characteristics Data Rate (GBS) : .1, 1, .01 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom)

Configuration Features


  • Connector Contact Density : High
  • EMI Finger Location : Top
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Cable Diameter Range : 5.8 MM  [.23 INCH ]

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : Lightpipe
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : RJ point five

Signal Characteristics


  • Data Rate (GBS) : .1, 1, .01

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2170185-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170185-2
Modular Connectors / Ethernet Connectors 2170185-2
PLUG KIT

PLUG KIT

Buy Now
Modular Connectors / Ethernet Connectors - 2170185-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2170185-2
Modular Connectors / Ethernet Connectors 2170185-2
Modular Connectors / Ethernet Connectors Plug kit Half-Pint 1 x 1 Single IDC

Modular Connectors / Ethernet Connectors Plug kit Half-Pint 1 x 1 Single IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170185-2 2170185-2 2170185-2
Product Name RJ Point Five Connectors Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1116504-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
6 suppliers
RJ45 Connectors - 1-6368011-5 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
5 suppliers
Coax Connectors - 1052182-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details