TE Connectivity RJ14 Connectors 2-338086-4

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel, Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.5 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel, Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.5 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ14 Connectors - 2-338086-4 - TE Connectivity
Berwyn, PA, United States
RJ14 Connectors
2-338086-4
RJ14 Connectors 2-338086-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel, Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 2.5 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape Mounted on Reel, Reel
  • Packaging Quantity : 750

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 2.5 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2-338086-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-338086-4
Modular Connectors / Ethernet Connectors 2-338086-4
INV M/J,TOP,6/4,SMT,MATT E,56RL

INV M/J,TOP,6/4,SMT,MATTE,56RL

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 2-338086-4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
2-338086-4-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 2-338086-4-ND
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2-338086-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-338086-4
Modular Connectors / Ethernet Connectors 2-338086-4
Modular Connectors / Ethernet Connectors INV M/JTOP6/4S MT MATTE 56RL

Modular Connectors / Ethernet Connectors INV M/JTOP6/4S MT MATTE 56RL

Buy Now Datasheet
Inv M/j,top,6/4,smt,matte,56Rl Amp - Te Connectivity - 15H2703 - Newark, An Avnet Company
Chicago, IL, United States
Inv M/j,top,6/4,smt,matte,56Rl Amp - Te Connectivity
15H2703
Inv M/j,top,6/4,smt,matte,56Rl Amp - Te Connectivity 15H2703
INV M/J,TOP,6/4,SMT,MATT E,56RL

INV M/J,TOP,6/4,SMT,MATTE,56RL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-338086-4 2-338086-4 2-338086-4-ND 2-338086-4 15H2703
Product Name RJ14 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Inv M/j,top,6/4,smt,matte,56Rl Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT
Mounting Board Mount SMT Surface Mount
Unlock Full Specs
to access all available technical data