TE Connectivity Combo Jacks 2041120-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Positions : 6, 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Positions : 6, 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 2041120-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
2041120-1
Combo Jacks 2041120-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6, 8 Number of PCB Ground Tabs : 2 Number of Positions : 6, 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6, 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 6, 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11 / RJ45
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 2041120-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
2041120-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 2041120-1-ND
Jack Modular Connector 6p2c (RJ11), 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 6p2c (RJ11), 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2041120-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2041120-1
Modular Connectors / Ethernet Connectors 2041120-1
MODULAR JACK, RJ45+RJ11 DIP, 6u

MODULAR JACK, RJ45+RJ11 DIP, 6u

Buy Now
Modular Jack, Rj45+Rj11 Dip, 6U Te Connectivity - 98X5860 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, Rj45+Rj11 Dip, 6U Te Connectivity
98X5860
Modular Jack, Rj45+Rj11 Dip, 6U Te Connectivity 98X5860
MODULAR JACK, RJ45+RJ11 DIP, 6u

MODULAR JACK, RJ45+RJ11 DIP, 6u

Supplier's Site
Modular Connectors / Ethernet Connectors - 2041120-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2041120-1
Modular Connectors / Ethernet Connectors 2041120-1
Modular Connectors / Ethernet Connectors RJ45+RJ11 DIP 6u MODULAR JACK

Modular Connectors / Ethernet Connectors RJ45+RJ11 DIP 6u MODULAR JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041120-1 2041120-1-ND 2041120-1 98X5860 2041120-1
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Jack, Rj45+Rj11 Dip, 6U Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data