Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 10 15 16 17 18 19 20 21
Product Name Notes
35mm DIN Rail Module
Bottom Entry Vertical Jack, 8P8C, Unshie
CAT5E l Shielded l Tool-less Keystone Ja
CAT6 SHIELDED KEYSTONE COUPLER
CAT6 SHIELDED TOOL-LESS KEYSTONE JACK
CAT6A SHIELDED KEYSONE COUPLER JACK
CAT6A SHIELDED TOOL-LESS KEYSTONE JACK
CAT6A tool-less cable splicer
Data
RJ11 8P8C Essential Jack, Unhielded, Ver
RJ11 jack, Right Angle, 4 Contact, 6 Pos
RJ11 jack, Vertical, 4 Contact, 6 Positi
RJ12 jack, Right Angle, 6 Contact, 6 Pos
RJ12 jack, Vertical, 6 Contact, 6 Positi
RJ45 8P8C Essential Jack, Shielded, Hori
RJ45 8P8C Essential Jack, Shielded, Vert
RJ45 8P8C Essential Jack, Unhielded, Ver
RJ45 jack, Right Angle 8 Contact, 8 Posi
RJ45 jack, Right Angle, 8 Contact, 8 Pos
RJ45 Modular Jack
USB 3.0 RJ45 over USB Type-A passive jac

<< Prev