TE Connectivity SAS & MiniSAS 2227582-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227582-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227582-1
SAS & MiniSAS 2227582-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 144
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 13.9 MM  [.547 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A123725-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123725-ND
Pluggable Connector Assemblies A123725-ND
144 (36 x 4) Position SAS, Mini HD Receptacle (1x4) Connector Press-Fit Through Hole, Right Angle

144 (36 x 4) Position SAS, Mini HD Receptacle (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2227582-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227582-1
Modular Connectors / Ethernet Connectors 2227582-1
1X4 R/A ASSY, MINI SAS HD INTERNAL

1X4 R/A ASSY, MINI SAS HD INTERNAL

Buy Now
Singapore, Singapore
Electronic Connector
438-2227582-1
Electronic Connector 438-2227582-1
Conn Mini-SAS RCP 144 POS Press Fit RA Thru-Hole 144 Terminal 4 Port Box/Tray Product overview: 2227582-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227582-1 can be used for catalog matching and distributor lookup.

Conn Mini-SAS RCP 144 POS Press Fit RA Thru-Hole 144 Terminal 4 Port Box/Tray Product overview: 2227582-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227582-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1X4 R/a Assy, Mini Sas Hd Internal Te Connectivity - 98X8764 - Newark, An Avnet Company
Chicago, IL, United States
1X4 R/a Assy, Mini Sas Hd Internal Te Connectivity
98X8764
1X4 R/a Assy, Mini Sas Hd Internal Te Connectivity 98X8764
1X4 R/A ASSY, MINI SAS HD INTERNAL

1X4 R/A ASSY, MINI SAS HD INTERNAL

Supplier's Site
1X4 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity - 76AC4945 - Newark, An Avnet Company
Chicago, IL, United States
1X4 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity
76AC4945
1X4 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity 76AC4945
1X4 R/A ASSY, MINI SAS HD INTERNAL

1X4 R/A ASSY, MINI SAS HD INTERNAL

Supplier's Site
Pluggable Connectors - 2227582-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227582-1
Pluggable Connectors 2227582-1
CONN MINI HD SAS RCP 1X4 144P RA

CONN MINI HD SAS RCP 1X4 144P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227582-1 A123725-ND 2227582-1 438-2227582-1 98X8764 2227582-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Electronic Connector 1X4 R/a Assy, Mini Sas Hd Internal Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS, Mini HD Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data