TE Connectivity RJ11 Connectors 2-216780-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece, Reel Packaging Quantity : 800 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece, Reel Packaging Quantity : 800 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11 Connectors - 2-216780-2 - TE Connectivity
Berwyn, PA, United States
RJ11 Connectors
2-216780-2
RJ11 Connectors 2-216780-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece, Reel Packaging Quantity : 800 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Wiring Pattern : One-to-One, USOC

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 31.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Clear
  • Housing Material : ABS (Acrylonitrile-Butadiene-Styrene)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Loose Piece, Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Panel
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Wire Termination Style : 110 Style Punch-Down

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 2-216780-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
2-216780-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 2-216780-2-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Straight Unshielded

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Straight Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-216780-2
Modular Connectors / Ethernet Connectors 2-216780-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 2-216780-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-216780-2
Modular Connectors / Ethernet Connectors 2-216780-2
Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Buy Now Datasheet
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity - 12H3315 - Newark, An Avnet Company
Chicago, IL, United States
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity
12H3315
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity 12H3315
4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-216780-2 2-216780-2-ND 2-216780-2 2-216780-2 12H3315
Product Name RJ11 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors 4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RJ45 Connectors - 1888653-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
5 suppliers
RJ45 Connectors - 1776186-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.5 amps
View Details
7 suppliers