TE Connectivity RJ45 Connectors 2-338556-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.475 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 190 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.475 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 190 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2-338556-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2-338556-1
RJ45 Connectors 2-338556-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.475 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 190 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • Shield Material : Brass
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side, Top
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.1 MM  [.475 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 190

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-2-338556-1
Electronic Connector 366-2-338556-1
RJ11 Connector, 8 Pos, Shielded, Solder, Right Angle, 1 Port Product overview: 2-338556-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2-338556-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, Shielded, Solder, Right Angle, 1 Port Product overview: 2-338556-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2-338556-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2-338556-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-338556-1
Modular Connectors / Ethernet Connectors 2-338556-1
8/8 MOD JACK ASSY SE

8/8 MOD JACK ASSY SE

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-338556-1
Modular Connectors / Ethernet Connectors 2-338556-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A115118-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A115118-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A115118-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2-338556-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-338556-1
Modular Connectors / Ethernet Connectors 2-338556-1
Modular Connectors / Ethernet Connectors 8/8 MOD JACK ASSY SE

Modular Connectors / Ethernet Connectors 8/8 MOD JACK ASSY SE

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-338556-1 366-2-338556-1 2-338556-1 A115118-ND 2-338556-1
Product Name RJ45 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data