TE Connectivity SAS & MiniSAS 2170560-2

Description
Configuration Features Number of Ports : 1 Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : .8 MM , 1.27 MM  [.05 INCH , .03 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : .8 MM , 1.27 MM  [.05 INCH , .03 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2170560-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2170560-2
SAS & MiniSAS 2170560-2
Configuration Features Number of Ports : 1 Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : .8 MM , 1.27 MM  [.05 INCH , .03 INCH ] Industry Standards PCIe/SAS Generation : Gen3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Termination Features Termination Method to PCB : Surface Mount

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 68
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Centerline (Pitch) : .8 MM , 1.27 MM  [.05 INCH , .03 INCH ]

Industry Standards


  • PCIe/SAS Generation : Gen3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Modular Connectors / Ethernet Connectors - 2170560-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170560-2
Modular Connectors / Ethernet Connectors 2170560-2
12G SAS/PCIE RECEPTACLE, 68POS

12G SAS/PCIE RECEPTACLE, 68POS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170560-2
Modular Connectors / Ethernet Connectors 2170560-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - 17-2170560-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2170560-2TR-ND
Pluggable Connector Assemblies 17-2170560-2TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2170560-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2170560-2CT-ND
Pluggable Connector Assemblies 17-2170560-2CT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
12G Sas/pcie Receptacle, 68Pos Amp - Te Connectivity - 87AJ9911 - Newark, An Avnet Company
Chicago, IL, United States
12G Sas/pcie Receptacle, 68Pos Amp - Te Connectivity
87AJ9911
12G Sas/pcie Receptacle, 68Pos Amp - Te Connectivity 87AJ9911
12G SAS/PCIE RECEPTACLE, 68POS

12G SAS/PCIE RECEPTACLE, 68POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2170560-2 2170560-2 17-2170560-2TR-ND 87AJ9911
Product Name SAS & MiniSAS Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies 12G Sas/pcie Receptacle, 68Pos Amp - Te Connectivity
Connector Type Board to Board Connector Modular Connector and RJ Connector Receptacle
Unlock Full Specs
to access all available technical data