TE Connectivity High Speed Pluggable IO Connectors & Cages 2342891-2

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : SAN Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : SAN Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342891-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342891-2
High Speed Pluggable IO Connectors & Cages 2342891-2
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : SAN Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 6 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.5 MM  [.256 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : SAN

Configuration Features


  • Number of Ports : 6
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 6

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2342891-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342891-2-ND
Pluggable Connector Assemblies 17-2342891-2-ND
Position QSFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP-DD (Double Density) Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2342891-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342891-2
Modular Connectors / Ethernet Connectors 2342891-2
CAGE ASSY 1X6 QSFP-DD HS EXTRUTION SAN

CAGE ASSY 1X6 QSFP-DD HS EXTRUTION SAN

Buy Now
Pluggable Connectors - 2342891-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342891-2
Pluggable Connectors 2342891-2
CAGE ASSY 1X6 QSFP DD HS EXTRUTI

CAGE ASSY 1X6 QSFP DD HS EXTRUTI

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2342891-2 17-2342891-2-ND 2342891-2 2342891-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connectors
Connector Type Cage, Ganged (1 x 6) with Heat Sink Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data