HARTING 20825000001 RJ45 Connector
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block
Harting Ha-VIS RJ45 jack KeyPCone module
RJ45 KEYSTONE MODULE, JACK, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors PRELINK RJ45 KYSTNE STRAIGHT CAT6A
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8755581 | 1195-3979-ND | 20825000001 | 45W1276 | 20825000001 |
| Product Name | Ethernet Connectors | Keystone Inserts | Modular Connectors / Ethernet Connectors | Rj45 Keystone Module, Jack, 8P8C, Cat6A; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight |