TE Connectivity SAS & MiniSAS 2170518-2

Description
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2170518-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2170518-2
SAS & MiniSAS 2170518-2
Configuration Features Number of Positions : 68 Number of Rows : 1 PCB Mount Orientation : Vertical Industry Standards PCIe/SAS Generation : Gen3 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Industry Standards


  • PCIe/SAS Generation : Gen3

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Termination: Solder Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Positions: 5
Termination: Solder
Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170518-2
Modular Connectors / Ethernet Connectors 2170518-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A125242TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125242TR-ND
Pluggable Connector Assemblies A125242TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
438-2170518-2
SMD Electronic Connector 438-2170518-2
Conn SAS RCP 68 POS 1.27mm/0.8mm Solder ST SMD 68 Terminal 1 Port Product overview: 2170518-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2170518-2 can be used for catalog matching and distributor lookup.

Conn SAS RCP 68 POS 1.27mm/0.8mm Solder ST SMD 68 Terminal 1 Port Product overview: 2170518-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2170518-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12G Sas/pcie Rec Conn, 68Pos Amp - Te Connectivity - 87AJ9910 - Newark, An Avnet Company
Chicago, IL, United States
12G Sas/pcie Rec Conn, 68Pos Amp - Te Connectivity
87AJ9910
12G Sas/pcie Rec Conn, 68Pos Amp - Te Connectivity 87AJ9910
12G SAS/PCIE REC CONN, 68POS

12G SAS/PCIE REC CONN, 68POS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170518-2 2170518-2 A125242TR-ND 438-2170518-2 87AJ9910
Product Name SAS & MiniSAS Connectors,Interconnects Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies SMD Electronic Connector 12G Sas/pcie Rec Conn, 68Pos Amp - Te Connectivity
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data