TE Connectivity High Speed Pluggable IO Connectors & Cages 2198484-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198484-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198484-1
High Speed Pluggable IO Connectors & Cages 2198484-1
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 16.44 MM  [.647 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Receptacle Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 16.44 MM  [.647 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Receptacle Assembly

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2198484-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2198484-1
Modular Connectors / Ethernet Connectors 2198484-1
MiniSAS HD 1x1 Rec Assy w/ LP

MiniSAS HD 1x1 Rec Assy w/ LP

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2198484-1
Modular Connectors / Ethernet Connectors 2198484-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A104068-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104068-ND
Pluggable Connector Assemblies A104068-ND
36 Position SAS, Mini 2.0 Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

36 Position SAS, Mini 2.0 Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2198484-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198484-1
Pluggable Connectors 2198484-1
CONN MIN 2.0 SAS RCP CAGE 36P RA

CONN MIN 2.0 SAS RCP CAGE 36P RA

Supplier's Site Datasheet
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity - 79T9385 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity
79T9385
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity 79T9385
MINI SAS CONNECTOR, RECEPTACLE 144 POSITION PRESS FIT RA; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 144 POSITION PRESS FIT RA; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2198484-1 2198484-1 A104068-ND 2198484-1 79T9385
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity
Termination Through Hole - Press-Fit Press Fit
Unlock Full Specs
to access all available technical data