HARTING Inc. of North America Modular Connectors / Ethernet Connectors 20825000002

Description
Ha-VIS preLink RJ45 Keyst.
Request a Quote
Description
Ha-VIS preLink RJ45 Keyst.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Keystone Module, Jack, 8P8C, Cat6A (part number 49Y0907) is designed for Ethernet cabling applications, providing a reliable connection for data transmission. This modular connector features a single port configuration with 8 positions, compliant with the Cat6A LAN category, ensuring high-speed performance. The module is suitable for cable mounting and has an IP20 rating, indicating protection against solid objects larger than 12.5 mm but not against water. It is RoHS compliant, making it an environmentally friendly choice for engineers looking to meet regulatory standards. The product is part of the Ha-VIS preLink® system, which allows for easy assembly and ensures process reliability during installation.

Datasheet Summary
Powered by GS/AI

The RJ45 Keystone Module, Jack, 8P8C, Cat6A (part number 49Y0907) is designed for Ethernet cabling applications, providing a reliable connection for data transmission. This modular connector features a single port configuration with 8 positions, compliant with the Cat6A LAN category, ensuring high-speed performance. The module is suitable for cable mounting and has an IP20 rating, indicating protection against solid objects larger than 12.5 mm but not against water. It is RoHS compliant, making it an environmentally friendly choice for engineers looking to meet regulatory standards. The product is part of the Ha-VIS preLink® system, which allows for easy assembly and ensures process reliability during installation.

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 20825000002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
20825000002
Modular Connectors / Ethernet Connectors 20825000002
Ha-VIS preLink RJ45 Keyst.

Ha-VIS preLink RJ45 Keyst.

Buy Now
Ethernet Connectors - 8755590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8755590
Ethernet Connectors 8755590
HARTING 20825000002 RJ45 Connector

HARTING 20825000002 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1737754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1737754
Ethernet Connectors 1737754
HARTING 20825000002 RJ45 Connector

HARTING 20825000002 RJ45 Connector

Supplier's Site
Keystone Inserts - 1195-4040-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
1195-4040-ND
Keystone Inserts 1195-4040-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 20825000002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
20825000002
Modular Connectors / Ethernet Connectors 20825000002
Modular Connectors / Ethernet Connectors PRELINK RJ45 KYSTNE ANGLED CAT6A

Modular Connectors / Ethernet Connectors PRELINK RJ45 KYSTNE ANGLED CAT6A

Buy Now Datasheet
Rj45 Keystone Module, Jack, 8P8C, Cat6A; Modular Connector Type Harting - 49Y0907 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Keystone Module, Jack, 8P8C, Cat6A; Modular Connector Type Harting
49Y0907
Rj45 Keystone Module, Jack, 8P8C, Cat6A; Modular Connector Type Harting 49Y0907
RJ45 KEYSTONE MODULE, JACK, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 KEYSTONE MODULE, JACK, 8P8C, CAT6A; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20825000002 8755590 1195-4040-ND 20825000002 49Y0907
Product Name Modular Connectors / Ethernet Connectors Ethernet Connectors Keystone Inserts Modular Connectors / Ethernet Connectors Rj45 Keystone Module, Jack, 8P8C, Cat6A; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details