TE Connectivity RJ11 Connectors 215222-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : USOC, One-to-One Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : USOC, One-to-One Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11 Connectors - 215222-1 - TE Connectivity
Berwyn, PA, United States
RJ11 Connectors
215222-1
RJ11 Connectors 215222-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : USOC, One-to-One Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT GF Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Wiring Pattern : USOC, One-to-One

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 31.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 3000

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Panel
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Wire Termination Style : 110 Style Punch-Down

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-215222-1
Electronic Connector 366-215222-1
Conn Telephone/Telecom F 4 POS IDT ST Panel Mount 4 Terminal 1 Port Cat 3 Box/Carton Product overview: 215222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215222-1 can be used for catalog matching and distributor lookup.

Conn Telephone/Telecom F 4 POS IDT ST Panel Mount 4 Terminal 1 Port Cat 3 Box/Carton Product overview: 215222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215222-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
215222-1
Modular Connectors / Ethernet Connectors 215222-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 215222-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
215222-1
Modular Connectors / Ethernet Connectors 215222-1
Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Buy Now Datasheet
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity - 12H6365 - Newark, An Avnet Company
Chicago, IL, United States
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity
12H6365
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity 12H6365
4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215222-1 366-215222-1 215222-1 215222-1 12H6365
Product Name RJ11 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors 4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888509-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers
SAS & MiniSAS - 1735961-2 - TE Connectivity
Specs
Termination Surface Mount
View Details
6 suppliers
RJ14 Connectors - 1-1775380-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers