TE Connectivity SAS & MiniSAS 2227640-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227640-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227640-1
SAS & MiniSAS 2227640-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 14.2 MM  [.559 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A123727-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123727-ND
Pluggable Connector Assemblies A123727-ND
72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole

72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2227640-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227640-1
Modular Connectors / Ethernet Connectors 2227640-1
1X2 VERT ASSY, MINI SAS HD INTERNAL

1X2 VERT ASSY, MINI SAS HD INTERNAL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227640-1
Modular Connectors / Ethernet Connectors 2227640-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
1X2 Vert Assy, Mini Sas Hd Internal Te Connectivity - 98X8766 - Newark, An Avnet Company
Chicago, IL, United States
1X2 Vert Assy, Mini Sas Hd Internal Te Connectivity
98X8766
1X2 Vert Assy, Mini Sas Hd Internal Te Connectivity 98X8766
1X2 VERT ASSY, MINI SAS HD INTERNAL

1X2 VERT ASSY, MINI SAS HD INTERNAL

Supplier's Site
2227640-1 - 1X2 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity - 41AJ6594 - Newark, An Avnet Company
Chicago, IL, United States
2227640-1 - 1X2 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity
41AJ6594
2227640-1 - 1X2 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity 41AJ6594
2227640-1 - 1X2 VERT ASSY, MINI SAS HD INTERNAL

2227640-1 - 1X2 VERT ASSY, MINI SAS HD INTERNAL

Supplier's Site
Pluggable Connectors - 2227640-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227640-1
Pluggable Connectors 2227640-1
CONN MIN HD SAS RCPT 1X2 72P PCB

CONN MIN HD SAS RCPT 1X2 72P PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227640-1 A123727-ND 2227640-1 98X8766 2227640-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors 1X2 Vert Assy, Mini Sas Hd Internal Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS, Mini HD Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data