TE Connectivity RJ45 Connectors 2-1734858-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 15.9 MM  [.624 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 15.9 MM  [.624 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2-1734858-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2-1734858-3
RJ45 Connectors 2-1734858-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 15.9 MM  [.624 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 9T GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.3 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 15.9 MM  [.624 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF30
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.3 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2-1734858-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-1734858-3
Modular Connectors / Ethernet Connectors 2-1734858-3
RJ11,8P8C,TOP ENTRY,SMT,30u

RJ11,8P8C,TOP ENTRY,SMT,30u

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-1734858-3
Modular Connectors / Ethernet Connectors 2-1734858-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 2-1734858-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
2-1734858-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 2-1734858-3-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2-1734858-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-1734858-3
Modular Connectors / Ethernet Connectors 2-1734858-3
Modular Connectors / Ethernet Connectors RJ11 8P8CT OP ENTRY SMT 30u

Modular Connectors / Ethernet Connectors RJ11 8P8CT OP ENTRY SMT 30u

Buy Now Datasheet
Rj11,8P8C,top Entry,smt,30U
Chicago, IL, United States
Rj11,8P8C,top Entry,smt,30U" Te Connectivity
21R8527
Rj11,8P8C,top Entry,smt,30U" Te Connectivity 21R8527
RJ11,8P8C,TOP ENTRY,SMT,30U"

RJ11,8P8C,TOP ENTRY,SMT,30U"

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1734858-3 2-1734858-3 2-1734858-3 2-1734858-3-ND 2-1734858-3 21R8527
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj11,8P8C,top Entry,smt,30U" Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT
Mounting Board Mount SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-1734723-5 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RJ45 Connectors - 1-6368011-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
7 suppliers
Headers, Male Pins - A26302-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers