TE Connectivity SAS & MiniSAS 2227642-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227642-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227642-1
SAS & MiniSAS 2227642-1
Configuration Features Number of Ports : 4 Number of Positions : 144 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 144
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A123728-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123728-ND
Pluggable Connector Assemblies A123728-ND
144 (36 x 4) Position SAS, Mini HD Receptacle (1x4) Connector Press-Fit Through Hole

144 (36 x 4) Position SAS, Mini HD Receptacle (1x4) Connector Press-Fit Through Hole

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2227642-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227642-1
Modular Connectors / Ethernet Connectors 2227642-1
1X4 VERT ASSY, MINI SAS HD INTERNAL

1X4 VERT ASSY, MINI SAS HD INTERNAL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227642-1
Modular Connectors / Ethernet Connectors 2227642-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2227642-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227642-1
Pluggable Connectors 2227642-1
CONN MIN HD SAS RCP 1X4 144P PCB

CONN MIN HD SAS RCP 1X4 144P PCB

Supplier's Site Datasheet
1X4 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity - 87AJ9994 - Newark, An Avnet Company
Chicago, IL, United States
1X4 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity
87AJ9994
1X4 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity 87AJ9994
1X4 VERT ASSY, MINI SAS HD INTERNAL

1X4 VERT ASSY, MINI SAS HD INTERNAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227642-1 A123728-ND 2227642-1 2227642-1 87AJ9994
Product Name SAS & MiniSAS Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connectors 1X4 Vert Assy, Mini Sas Hd Internal Amp - Te Connectivity
Connector Type Wire to Board Connector SAS, Mini HD Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data