Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1X1 StackJack, Standard, Stack, 8P 8C, N | |
| 2.5G, 5G and 10G Single Port Horizontal | |
| 2.5G, 5G and 10G Single Port Vertical Ja | |
| 2.5G, 5G and 10G, Angle Jack (45), Panel | |
| 2.5G, 5G and 10G, Angle Jack, No Panel G | |
| 2.5G, 5G and 10G, Horizontal Jack, No Pa | |
| 2.5G, 5G and 10G, Horizontal Jack, Panel | |
| 2.5G, 5G and 10G, Vertical Jack, No Pane | |
| 2.5G, 5G and 10G, Vertical Jack, Panel G | |
| 4 PORT SHIELDED RJ11 HARMONICA JACK | |
| 8 POSITION / 8 CONDUCTOR CAT6 UNSHIELDED | |
| 8P8C, Cat5e, Pressfit, Stacked, Shield, | |
| 8X8 8PORT HARMONICA | |
| ARJ45, CAT 7/7a, Horizontal (90), 8P 8C, | |
| Automotive Grade Right Angle LED connect | |
| Cat 5e Punch Down Plug, Unshielded, 23-2 | |
| Cat 6 Punch Down Plug, Unshielded, 23-26 | |
| CAT 6A UNSHIELDED KEYSTONE COUPLER JACK | |
| CAT5e l Unsheilded l Tool-less Keystone | |
| CAT5E Panel Mount RJ45 to RJ45 PCB Coupl | |
| CAT5E RJ45, IP67, Unshielded Panel Mount | |
| CAT5E SHIELDED KEYSTONE COUPLER | |
| CAT5E UNSHIELDED KEYSTONE COUPLER JACK | |
| Cat6 RJ45 IP20 Multi-Axis Punch Down Plu | |
| Cat6 RJ45 Punch Down Plug | |
| CAT6 RJ45, IP67, Unshielded Panel Mount | |
| CAT6 UNSHIELDED KEYSTONE COUPLER | |
| CAT6 UNSHIELDED TOOL-LESS KEYSTONE JACK | |
| Cat6A RJ45 IP20 Multi-Axis Punch Down Pl | |
| Cat6a RJ45 Punch Down Plug | |
| CAT6A RJ45, IP67, Shielded Panel Mount C | |
| CAT6A RJ45, IP67, Unshielded Panel Mount | |
| CAT6A, Keystone Angled Jack, UTP, Quick | |
| Category 8.2 Field Terminatable Cable Ja | |
| Connector | |
| EIGHT CONTACT, EIGHT POSITION; VERTICAL | |
| EIGHT CONTACT,TEN POSITION,VERTICAL MOUN | |
| Field Terminable SC UPC Connector Kit, 1 | |
| Harmonica Jacks, 2 Ports, CAT5E, Horizon | |
| Harmonica Jacks, 2 Ports, Standard, Hori | |
| Harmonica Jacks, 4 Ports, CAT5E, Horizon | |
| Harmonica Jacks, 4 Ports, Standard, Hori | |
| Harmonica Jacks, 6 Ports, CAT5E, Horizon | |
| HDMI Connector, Right Angle, With Flange | |
| HDMI Connector, Right Angle, Without Fla | |
| HDMI Connector, Vertical, With Flange, | |
| IP20 Modular Plug, Cat6a, 8P 8C, Shielde | |
| IP67 USB Type-C Connector | |
| Light Pipe | |
| M12 A-Code Connector, Female Front Panel | |
| M12 A-Code Connector, Male Field Termina | |
| M12 A-Code Connector, Male Front Panel M | |
| M12 D-Code Connector, Vertical, Female, | |
| M12 K-Code Connector, Female Power Conne | |
| M12 X-Code Connector, Vertical, Female, | |
| Mid-Plane Mount Jack, 1X1, Bi-color Gree | |
| Mid-Plane Mount Jack, 1X1, No LEDs, 1G, | |
| Mid-Plane Mount Jack, 1X1, Yellow/Green | |
| Mid-Plane Mount Jack, 1X4, Green LEDs, 1 | |
| Modular Jack, 10G, Horizontal (90), 8P 8 | |
| Modular Jack, CAT5E, Angle (45), 8P 8C, | |
| Modular Jack, CAT5E, Horizontal (90), 8P | |
| Modular Jack, CAT5E, Vertical (180), 8P | |
| Modular Jack, CAT6, Angle (45), 8P 8C, 0 | |
| Modular Jack, CAT6, Angle (45), 8P 8C, N | |
| Modular Jack, CAT6, Horizontal (90), 8P | |
| Modular Jack, CAT6, Vertical (180), 8P 8 | |
| Modular Jack, CAT6a, Horizontal (90), 8P | |
| Modular Jack, CAT6a, Vertical (180), 8P | |
| Modular Jack, Horizontal PCB Mount, Seal | |
| Modular Jack, Standard, Horizontal (90), | |
| Modular Jack, Standard, Micro, Horizonta | |
| Modular Jack, Standard, Vertical (180), | |
| Modular Jack, Vertical, 4Port, CAT6, Sea | |
| Modular Jack, Vertical, CAT6, SealJack w | |
| Modular Plug, CAT5E, 8P 8C, Shielded, .0 | |
| Modular Plug, CAT5E, 8P 8C, Unshielded, | |
| Modular Plug, CAT6, 8P 8C, Shielded, .02 | |
| Modular Plug, CAT6, 8P 8C, Shielded, .03 | |
| Modular Plug, CAT6, 8P 8C, Unshielded .0 | |
| Modular Plug, CAT6, 8P 8C, Unshielded, . | |
| Modular Plug, Cat6a, 8P 8C, Shielded, .0 | |
| Modular Plug, Cat6a, 8P 8C, Unshielded, | |
| Modular Plug, Standard, 10P 10C, Shielde | |
| Modular Plug, Standard, 4P 4C, Shielded, | |
| Panel Mount Jack, IP67, Industrial, CAT5 | |
| Panel Mount Jack, IP67, Industrial, CAT6 | |
| Plastic Cap for the M12 X-Code Panel Mou | |
| Plastic, IP67, FTP, CAT5e, Plug Kit | |
| Plastic, IP67, FTP, CAT6, Plug Kit | |
| Plastic, IP67, UTP, CAT5e, Plug Kit | |
| Plastic, IP67, UTP, CAT6, Plug Kit | |
| Punch Down Cable Jack, IP67, Industrial, | |
| Qwik RJ45™ Cat6/Cat5E Plug with Boot, Pa | |
| RJ45 CAT 8.1 Punch Down Plug, Accepts 0. | |
| RJ45 Modular Jack, SMT | |
| RJ45 Modular Jack | |
| RJ45 Modular Plug | |
| RJ45 Press-Fit Connector, 1 Port, Horizo | |
| RJ45 Press-Fit Connector, 1x2 Port, Hori | |
| RJ45, Recessed, Low Profile | |
| RJ45RAshldedWithLEDs | |
| SealJack™ Field Termination Plug Kit, Ca | |
| Single Pair Ethernet Jack with light pip | |
| Single Pair Ethernet Jack without light | |
| SMT, 8P8C, Light Pipe, 2 Port | |
| SMT, 8P8C, Light Pipe, 4 Port | |
| SMT, 8P8C, No Shield, 1 Port | |
| SMT, 8P8C, No Shield, 2 Port | |
| SMT, 8P8C, No Shield, 4 Port | |
| SMT, 8P8C, With Light Pipe | |
| SMT, 8P8C, With Shield, 1 Port | |
| SMT, 8P8C, With Shield, 2 Port | |
| SMT, 8P8C, With Shield, 4 Port | |
| Standard, Horizontal (90), 10P 10C, Unsh | |
| Standard, Horizontal, (90) 10P 10C, Unsh | |
| UNSHIELDED ANGLE JACK 30U | |
| Unshielded, CAT6a, Punch Down Block, 8P | |
| USB 2.0 - A Connector, 1 Port, Right Ang | |
| USB 2.0 - A Connector, 1 Port, Vertical | |
| USB 2.0 - A Connector, 4 Port, Receptacl | |
| USB 2.0 - B Connector, 1 Port, Right Ang | |
| USB 2.0 - B Connector, 1 Port, Vertical | |
| USB 3.0 - A Connector, 1 Port, Side 90 d | |
| USB 3.0 - A Connector, 1 Port, Vertical | |
| USB 3.0 A Male A Male 006 = 6 ft | |
| USB 3.2 Type-C Connector - Top Mount SMT | |
| USB TYPE-C 4.0 VERTICAL SMT CONNECTOR | |
| USB TYPE-C4.0 Horizontal CONNECTOR |
| << Prev | Next >> |