TE Connectivity SAS & MiniSAS 2309567-1

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen3 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen3 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2309567-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2309567-1
SAS & MiniSAS 2309567-1
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen3 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • PCIe/SAS Generation : Gen3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2309567-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2309567-1
Modular Connectors / Ethernet Connectors 2309567-1
12G SAS REC RIGHT ANGLE CONNECTOR

12G SAS REC RIGHT ANGLE CONNECTOR

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2309567-1
Modular Connectors / Ethernet Connectors 2309567-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - 2309567-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2309567-1-ND
Pluggable Connector Assemblies 2309567-1-ND
68 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-2309567-1
Electronic Connector 345-2309567-1
PCI Express / PCI Connectors 12Gbps SAS REC RA Product overview: 2309567-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-2309567-1 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors 12Gbps SAS REC RA Product overview: 2309567-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-2309567-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Te Connectivity - 62AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Te Connectivity
62AC1394
Connector, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Te Connectivity 62AC1394
CONNECTOR, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2309567-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2309567-1
Pluggable Connectors 2309567-1
CONN SAS RCPT 68POS SLD R/A SMD

CONN SAS RCPT 68POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2309567-1 2309567-1 2309567-1-ND 345-2309567-1 62AC1394 2309567-1
Product Name SAS & MiniSAS Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Electronic Connector Connector, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Board to Board Connector Modular Connector and RJ Connector SAS
Termination Surface Mount Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data