TE Connectivity Combo Jacks 216000-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Connector System : Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ14 / RJ25 Modular Jacks & Plugs Products : Combo Jacks Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Connector System : Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ14 / RJ25 Modular Jacks & Plugs Products : Combo Jacks Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 216000-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
216000-1
Combo Jacks 216000-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Connector System : Cable-to-Panel Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ14 / RJ25 Modular Jacks & Plugs Products : Combo Jacks Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector System : Cable-to-Panel
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11 / RJ14 / RJ25
  • Modular Jacks & Plugs Products : Combo Jacks

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 216000-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
216000-1
Modular Connectors / Ethernet Connectors 216000-1
6P. TOOLLESS MOD J.

6P. TOOLLESS MOD J.

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
216000-1
Modular Connectors / Ethernet Connectors 216000-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
366-216000-1
Electronic Connector 366-216000-1
6P Female Modular Ethernet Connector, Black, Gold Plated Bronze Product overview: 216000-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216000-1 can be used for catalog matching and distributor lookup.

6P Female Modular Ethernet Connector, Black, Gold Plated Bronze Product overview: 216000-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216000-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A123143-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A123143-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A123143-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded

Buy Now Datasheet
6P. Toolless Mod J. Rohs Compliant Amp - Te Connectivity - 12H6433 - Newark, An Avnet Company
Chicago, IL, United States
6P. Toolless Mod J. Rohs Compliant Amp - Te Connectivity
12H6433
6P. Toolless Mod J. Rohs Compliant Amp - Te Connectivity 12H6433
6P. TOOLLESS MOD J. ROHS COMPLIANT: YES

6P. TOOLLESS MOD J. ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 216000-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
216000-1
Modular Connectors / Ethernet Connectors 216000-1
Modular Connectors / Ethernet Connectors 6P. TOOLLESS MOD J.

Modular Connectors / Ethernet Connectors 6P. TOOLLESS MOD J.

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216000-1 216000-1 366-216000-1 A123143-ND 12H6433 216000-1
Product Name Combo Jacks Modular Connectors / Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks 6P. Toolless Mod J. Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAS & MiniSAS - 1735078-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Modular Connectors / Ethernet Connectors - 1-5533429-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
D-Shaped Connectors - 1-2232516-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount
View Details
4 suppliers
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details