TE Connectivity Busbar Connectors 2204899-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 26.88 MM  [1.05 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 20.6 MM  [.811 INCH ] PCB Thickness (Recommended) (MM) : 2.1 - 5.6 Product Length : 30 MM  [1.181 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 26.88 MM  [1.05 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 20.6 MM  [.811 INCH ] PCB Thickness (Recommended) (MM) : 2.1 - 5.6 Product Length : 30 MM  [1.181 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204899-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204899-1
Busbar Connectors 2204899-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 26.88 MM  [1.05 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 5 MM  [.196 INCH ] Mating Tab Width : 13.88 MM  [.546 INCH ] Dimensions Connector Height : 20.6 MM  [.811 INCH ] PCB Thickness (Recommended) (MM) : 2.1 - 5.6 Product Length : 30 MM  [1.181 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Length : 26.88 MM  [1.05 INCH ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 5 MM  [.196 INCH ]
  • Mating Tab Width : 13.88 MM  [.546 INCH ]

Dimensions


  • Connector Height : 20.6 MM  [.811 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.1 - 5.6
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 17.2 MM  [.677 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 5 MM  [.196 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.6 MM  [.142 INCH ]

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2204899-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2204899-1
Modular Connectors / Ethernet Connectors 2204899-1
Dual Crown Clip Junior HC250 Power Conn

Dual Crown Clip Junior HC250 Power Conn

Buy Now
Specialized Connectors - 17-2204899-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-2204899-1-ND
Specialized Connectors 17-2204899-1-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204899-1 2204899-1 17-2204899-1-ND
Product Name Busbar Connectors Modular Connectors / Ethernet Connectors Specialized Connectors
Connector Type USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connector Assemblies - 1-1939053-3-ND - DigiKey
Specs
Connector Type USB
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details