TE Connectivity High Speed Pluggable IO Connectors & Cages 2342933-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342933-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342933-1
High Speed Pluggable IO Connectors & Cages 2342933-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : PCI

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Features: EMI Shielded Connector Type: QSFP-DD (Double Density) Termination: Press-Fit Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Features: EMI Shielded
Connector Type: QSFP-DD (Double Density)
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage with Heat Sink

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2004-2342933-1
Electronic Connector 2004-2342933-1
I/O Connectors QSFP-DD 1X1 STANDARD W/ EXTRUDED HS Product overview: 2342933-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2342933-1 can be used for catalog matching and distributor lookup.

I/O Connectors QSFP-DD 1X1 STANDARD W/ EXTRUDED HS Product overview: 2342933-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2342933-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 17-2342933-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342933-1-ND
Pluggable Connector Assemblies 17-2342933-1-ND
Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2342933-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342933-1
Modular Connectors / Ethernet Connectors 2342933-1
QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS

QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS

Buy Now
Pluggable Connector Assemblies - 2342933-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2342933-1
Pluggable Connector Assemblies 2342933-1
QSFP-DD 1X1, STANDARD, W/ EXTRUD

QSFP-DD 1X1, STANDARD, W/ EXTRUD

Supplier's Site Datasheet
Pluggable Connectors - 2342933-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342933-1
Pluggable Connectors 2342933-1
QSFP-DD 1X1, STANDARD, W/ EXTRUD

QSFP-DD 1X1, STANDARD, W/ EXTRUD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2342933-1 2004-2342933-1 17-2342933-1-ND 2342933-1 2342933-1 2342933-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data