TE Connectivity LC Connectors 2-2120871-1

Description
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet
Description
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 2-2120871-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
2-2120871-1
LC Connectors 2-2120871-1
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No

Body Features


  • Boot Color : Blue
  • Connector Color : Blue
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • LC Connector Fiber Diameter (MICM) : 125
  • LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ]

Housing Features


  • Housing Color : Blue

Packaging Features


  • LC Connector Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • LC Connector Fiber Type : OM2
  • LC Connector Mode : Singlemode
  • LC Connector Style : Duplex
  • LC Connector System : LIGHTCRIMP
  • Pre-Polished : No
Buy Now
Fiber Optic Connector Adapters - A121727-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A121727-ND
Fiber Optic Connector Adapters A121727-ND
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In

Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-2120871-1
Modular Connectors / Ethernet Connectors 2-2120871-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Variant 14 Metal Jack Fo Lc Single Mode Amp - Te Connectivity - 76AC3305 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Metal Jack Fo Lc Single Mode Amp - Te Connectivity
76AC3305
Variant 14 Metal Jack Fo Lc Single Mode Amp - Te Connectivity 76AC3305
VARIANT 14 METAL JACK FO LC SINGLE MODE

VARIANT 14 METAL JACK FO LC SINGLE MODE

Supplier's Site
TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14 - 792-2-2120871-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14
792-2-2120871-1
TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14 792-2-2120871-1
TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14

TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2120871-1 A121727-ND 2-2120871-1 76AC3305 792-2-2120871-1
Product Name LC Connectors Fiber Optic Connector Adapters Modular Connectors / Ethernet Connectors Variant 14 Metal Jack Fo Lc Single Mode Amp - Te Connectivity TE CONNECTIVITY 2-2120871-1 Fibre Optic Connector, Push Pull, LC, Singlemode, Zinc Body, Variant 14
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761185-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
6 suppliers
Modular Connectors / Ethernet Connectors - 1-532428-4 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 suppliers