Harting Ha-VIS RJ45 Jack HIFF module
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
HARTING 20820000002 RJ Connector
HA-VIS PRELINK CABLE JACK, RJ4
RJ45 CONNECTOR, JACK, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20820000002 | 1195-7179-ND | 8755613 | 20820000002 | 45W1265 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Couplers | Connectors Crmp Term,Splcs,Lugs- IDC Wire Tap/Splice | Rj45 Connector, Jack, 1Port, Cable; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |