TE Connectivity SAS & MiniSAS 2227581-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227581-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227581-1
SAS & MiniSAS 2227581-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 13.9 MM  [.547 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 13.9 MM  [.547 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A123724-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123724-ND
Pluggable Connector Assemblies A123724-ND
72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle

72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2227581-1
Electronic Connector 438-2227581-1
Conn Mini-SAS RCP 72 POS Press Fit RA Thru-Hole 72 Terminal 2 Port Box/Tray Product overview: 2227581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227581-1 can be used for catalog matching and distributor lookup.

Conn Mini-SAS RCP 72 POS Press Fit RA Thru-Hole 72 Terminal 2 Port Box/Tray Product overview: 2227581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227581-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Pluggable Connectors - 1189616-2227581-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1189616-2227581-1
Connectors, Interconnects - Pluggable Connectors 1189616-2227581-1
Win Source Part Number: 1189616-2227581-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 72 (36 x 2) Connector Type: SAS, Mini HD Termination: Press-Fit Package: Tray Connector Style: Receptacle (1x2) Standard Package: 48 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A123724,2227581-1-ND ,-2227581-1-CSI,-222 7581-1-SI Base Product Number: 2227581

Win Source Part Number: 1189616-2227581-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 72 (36 x 2)
Connector Type: SAS, Mini HD
Termination: Press-Fit
Package: Tray
Connector Style: Receptacle (1x2)
Standard Package: 48
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A123724,2227581-1-ND,-2227581-1-CSI,-2227581-1-SI
Base Product Number: 2227581

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2227581-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2227581-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2227581-1
1X2 R/A ASSY MINI SAS HD INTERNAL

1X2 R/A ASSY MINI SAS HD INTERNAL

Buy Now
Modular Connectors / Ethernet Connectors - 2227581-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227581-1
Modular Connectors / Ethernet Connectors 2227581-1
1X2 R/A ASSY, MINI SAS HD INTERNAL

1X2 R/A ASSY, MINI SAS HD INTERNAL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227581-1
Modular Connectors / Ethernet Connectors 2227581-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2227581-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227581-1
Pluggable Connectors 2227581-1
CONN MINI HD SAS RCPT 1X2 72P RA

CONN MINI HD SAS RCPT 1X2 72P RA

Supplier's Site Datasheet
1X2 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity - 87AJ9993 - Newark, An Avnet Company
Chicago, IL, United States
1X2 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity
87AJ9993
1X2 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity 87AJ9993
1X2 R/A ASSY, MINI SAS HD INTERNAL

1X2 R/A ASSY, MINI SAS HD INTERNAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227581-1 A123724-ND 438-2227581-1 1189616-2227581-1 2227581-1 2227581-1 2227581-1 87AJ9993
Product Name SAS & MiniSAS Pluggable Connector Assemblies Electronic Connector Connectors, Interconnects - Pluggable Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Modular Connectors / Ethernet Connectors Pluggable Connectors 1X2 R/a Assy, Mini Sas Hd Internal Amp - Te Connectivity
Connector Type Wire to Board Connector SAS, Mini HD Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data