HARTING Inc. of North America Ethernet Couplers 20820010001

Description
HARTING 20820010001 RJ Connector
Request a Quote Datasheet
Description
HARTING 20820010001 RJ Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Couplers - 8755600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
8755600
Ethernet Couplers 8755600
HARTING 20820010001 RJ Connector

HARTING 20820010001 RJ Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1195-5466-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1195-5466-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1195-5466-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 20820010001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
20820010001
Modular Connectors / Ethernet Connectors 20820010001
Harting Ha-VIS RJ45 Jack HIFF Set AWG 22

Harting Ha-VIS RJ45 Jack HIFF Set AWG 22

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
20820010001
Modular Connectors / Ethernet Connectors 20820010001
preLink RJ45 Jack HIFF Set AWG 22/23

preLink RJ45 Jack HIFF Set AWG 22/23

Buy Now
Modular Connectors / Ethernet Connectors - 20820010001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
20820010001
Modular Connectors / Ethernet Connectors 20820010001
Modular Connectors / Ethernet Connectors PRELINK RJ45 JACK HIFF SET AWG 22/23

Modular Connectors / Ethernet Connectors PRELINK RJ45 JACK HIFF SET AWG 22/23

Buy Now Datasheet
Conn, Rj45, Jack, 8P8C 1Port, Idc; Modular Connector Type Harting - 45W1270 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 8P8C 1Port, Idc; Modular Connector Type Harting
45W1270
Conn, Rj45, Jack, 8P8C 1Port, Idc; Modular Connector Type Harting 45W1270
CONN, RJ45, JACK, 8P8C 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

CONN, RJ45, JACK, 8P8C 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8755600 1195-5466-ND 20820010001 20820010001 45W1270
Product Name Ethernet Couplers Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Conn, Rj45, Jack, 8P8C 1Port, Idc; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details