TE Connectivity High Speed Pluggable IO Connectors & Cages 2170088-2

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170088-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170088-2
High Speed Pluggable IO Connectors & Cages 2170088-2
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Pluggable I/O Applications : SFP+ Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Pluggable I/O Applications : SFP+

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2170088-2
Electronic Connector 366-2170088-2
ZSFP+ Connector Assembly Tool, 15u" Product overview: 2170088-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2170088-2 can be used for catalog matching and distributor lookup.

ZSFP+ Connector Assembly Tool, 15u" Product overview: 2170088-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2170088-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364397-2170088-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364397-2170088-2
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364397-2170088-2
Win Source Part Number: 1364397-2170088-2 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Active Features: Board Guide Base Product Number: 2170088 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Type: zSFP+ Number of Positions: 20 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1364397-2170088-2
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Active
Features: Board Guide
Base Product Number: 2170088
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Type: zSFP+
Number of Positions: 20
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connector Assemblies - A116143CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116143CT-ND
Pluggable Connector Assemblies A116143CT-ND
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A116143TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116143TR-ND
Pluggable Connector Assemblies A116143TR-ND
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A116143DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116143DKR-ND
Pluggable Connector Assemblies A116143DKR-ND
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable I/O Connectors - 2717469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2717469P
Pluggable I/O Connectors 2717469P
TE Connectivity 2170088-2 SFP Connector

TE Connectivity 2170088-2 SFP Connector

Supplier's Site
Pluggable I/O Connectors - 2717469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2717469
Pluggable I/O Connectors 2717469
TE Connectivity 2170088-2 SFP Connector

TE Connectivity 2170088-2 SFP Connector

Supplier's Site
Pluggable I/O Connectors - 2717468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2717468
Pluggable I/O Connectors 2717468
TE Connectivity 2170088-2 SFP Connector

TE Connectivity 2170088-2 SFP Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 2170088-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2170088-2
Modular Connectors / Ethernet Connectors 2170088-2
ZSFP+ Connector,15u

ZSFP+ Connector,15u

Buy Now
Pluggable Connectors - 2170088-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170088-2
Pluggable Connectors 2170088-2
CONN ZSFP+ RCPT 20POS SLD RA SMD

CONN ZSFP+ RCPT 20POS SLD RA SMD

Supplier's Site Datasheet
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity - 07AH5039 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity
07AH5039
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity 07AH5039
I/O CONN, ZSFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity - 72AC7615 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity
72AC7615
I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity 72AC7615
I/O CONN, ZSFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 20POS, SMT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2170088-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2170088-2
Pluggable Connector Assemblies 2170088-2
CONN ZSFP+ RCPT 20POS SLD RA SMD

CONN ZSFP+ RCPT 20POS SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2170088-2 366-2170088-2 1364397-2170088-2 A116143CT-ND 2717469P 2170088-2 2170088-2 07AH5039 2170088-2
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable I/O Connectors Modular Connectors / Ethernet Connectors Pluggable Connectors I/o Conn, Zsfp+, Rcpt, 20Pos, Smt; No. Of Contacts Te Connectivity Pluggable Connector Assemblies
Termination Surface Mount Solder Surface Mount Surface Mount Solder
Current Rating 0.5 amps
Gender Male / Plug
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data