solenoid coil VACS-C-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.9 VA, Permissible voltage fluctuation=+/- 10 %
| Festo Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VACS-C-C1-7A |
| Product Name | Solenoid coil |
| Valve Type | Solenoid |