VAST STOCK CO., LIMITED Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Left Angle, Long
Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Left Angle,Short
Basic / Snap Action Switches 0.3A 6VDC SPDT PCB Rgt Angle, Short
Basic / Snap Action Switches 10A 125/250VAC 75gf 2.97" LVR QC SPST NO
Basic / Snap Action Switches 10A 250VAC 250VDC 0.59N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 0.98N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 0.98N
Basic / Snap Action Switches 10A 250VAC 250VDC 1.23N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 1.96N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 1.96N
Basic / Snap Action Switches 11A 227VAC .5A 125DC SPDT 75gF RLR ACT QC
Basic / Snap Action Switches 50mA 12VDC Off-(On)
Basic / Snap Action Switches High Temp Z-Switch
Basic / Snap Action Switches Hinge Lever 500g Screw terminals
Basic / Snap Action Switches Hinge Roller Lever Screw terminals
Basic / Snap Action Switches LID SAFETY SWITCH 50g Force
Basic / Snap Action Switches Microswitch Snap
Basic / Snap Action Switches MINIATURE BASIC SWITCH
Basic / Snap Action Switches Miniature Snap-acting Switch
Basic / Snap Action Switches Miniature Snap-acting Switches
Basic / Snap Action Switches MINIATURE
Basic / Snap Action Switches Pin Plunger 500g Screw terminals
Basic / Snap Action Switches Pin Plunger SPDT 1.96N OF Screw Term
Basic / Snap Action Switches Short Hinge Rllr Lvr Screw terminals
Basic / Snap Action Switches SNAP ACT MINI SWITCH
Basic / Snap Action Switches Snap SPDT 15A QC
Basic / Snap Action Switches Snap SPDT 1A QC
Basic / Snap Action Switches Snap SPDT On-(On)
Basic / Snap Action Switches Snap
Basic / Snap Action Switches SPDT .1A PCB LT SNAP MICROSWITCH
Basic / Snap Action Switches SPDT 10A .187" QC
Basic / Snap Action Switches SPDT 10A .250" QC
Basic / Snap Action Switches SPDT 10A SOLDER
Basic / Snap Action Switches SPDT 11A .187" QC
Basic / Snap Action Switches Spdt 11A 277V Qc .187"
Basic / Snap Action Switches SPDT 15A 2.97" LEVER
Basic / Snap Action Switches SPDT 15A PIN PLUNGER
Basic / Snap Action Switches SPDT 3A PCB LT SNAP MICROSWITCH
Basic / Snap Action Switches SPDT NORM LVR VERT SNAP ACT MCR SWITCH
Basic / Snap Action Switches SPDT SNAP ACTION MICRO SWITCH
Basic / Snap Action Switches Splash Proof Miniature Snap-acting Switch
Basic / Snap Action Switches SPST NC 10A .187" QC
Basic / Snap Action Switches SPST NO 10A .187" QC
Basic / Snap Action Switches SPST NO 70G AUS-MOM 125VAC
Basic / Snap Action Switches SPST-NC 2.34" LEVER
Basic / Snap Action Switches SPST-NO, Off-Mom, QC Snap Action Switch
Basic / Snap Action Switches Sub Miniature SNAP Action Switch
Basic / Snap Action Switches SUBMIN .1A@48VDC
Basic / Snap Action Switches SUBMIN .3A@6VDC
Basic / Snap Action Switches SW MINI SNAP ACTING LEVER ROLLERSC
Basic / Snap Action Switches SWITCH SNAP SP MOM 1A .187" QC
Basic / Snap Action Switches Switch Snap Spdt 11A Lever Qc
Basic / Snap Action Switches Switch Snap Spdt 15A Roll Lev Qc
Basic / Snap Action Switches Switch Snap Spdt Lever Qc
Basic / Snap Action Switches Switch Snap Spdt Roller Qc
Basic / Snap Action Switches Switch Snap Spst 11A Lever Qc
Basic / Snap Action Switches Switch Snap Spst 1A Lever Qc
Basic / Snap Action Switches Switch Snap Spst Lever Qc
Basic / Snap Action Switches

<< Prev Next >>