VAST STOCK CO., LIMITED Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Basic / Snap Action Switches .1A Lever Switch SPDT
Basic / Snap Action Switches .4VA SPDT PCB Pins
Basic / Snap Action Switches .4VA SPDT Sloder Lug
Basic / Snap Action Switches .4VA SPDT Solder Lug
Basic / Snap Action Switches .5A 50VDC
Basic / Snap Action Switches 0.1A 125VAC 30VDC 0.5N Thru-Hole
Basic / Snap Action Switches 0.1A 125VAC 30VDC 1.5N Thru-Hole
Basic / Snap Action Switches 0.1A 125VAC 30VDC Switch Snap Action
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Left Angle
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Pins
Basic / Snap Action Switches 0.1A 125VAC SPDT PCB Right Angle
Basic / Snap Action Switches 0.1A 125VAC SPDT Solder Lug
Basic / Snap Action Switches 0.1A 250VAC 250VDC 1.5N Thru-Hole
Basic / Snap Action Switches 0.1A Hinge lever #110 Quick connect
Basic / Snap Action Switches 0.1A Hinge lever PCB terminals even
Basic / Snap Action Switches 0.1A Hinge lever PCB terminals uneven
Basic / Snap Action Switches 0.1A Hinge lever Solder terminals
Basic / Snap Action Switches 0.1A Pin plunger #110 Quick connect
Basic / Snap Action Switches 0.1A Pin plunger PCB terminals even
Basic / Snap Action Switches 0.1A Pin plunger PCB terminals uneven
Basic / Snap Action Switches 0.1A Pin plunger Solder terminals
Basic / Snap Action Switches 0.1A Sim roller levr #110 Quick connect
Basic / Snap Action Switches 0.1A Sim roller levr PCB terminals even
Basic / Snap Action Switches 0.1A Sim roller levr PCB terminals uneven
Basic / Snap Action Switches 0.1A Sim rollr lever Solder terminals
Basic / Snap Action Switches 0.5A 50VDC PCB Pins On-On 2 Pole
Basic / Snap Action Switches 10.1A roller lever Heat Resistant
Basic / Snap Action Switches 10A 125-250VAC 170gF Pin Plngr QC SPDT
Basic / Snap Action Switches 20mA 12VDC PCB Pins On-On 2 Pole
Basic / Snap Action Switches 3A 125VAC SPDT PCB Left Angle
Basic / Snap Action Switches 3A 125VAC SPDT PCB Pins
Basic / Snap Action Switches 3A 125VAC SPDT PCB Right Angle
Basic / Snap Action Switches 3A 125VAC SPDT Solder Lug
Basic / Snap Action Switches 3A Hinge Lever #110 QC terminals
Basic / Snap Action Switches 3A Hinge lever PCB terminals even
Basic / Snap Action Switches 3A Hinge lever PCB terminals uneven
Basic / Snap Action Switches 3A Hinge Lever Solder terminals
Basic / Snap Action Switches 3A Pin Plunger #110 QC terminals
Basic / Snap Action Switches 3A Pin plunger PCB terminals even
Basic / Snap Action Switches 3A Pin plunger PCB terminals uneven
Basic / Snap Action Switches 3A Pin Plunger Solder terminals
Basic / Snap Action Switches 3A Sim roller lever PCB terminals even
Basic / Snap Action Switches 3A Sim roller lever PCB terminals uneven
Basic / Snap Action Switches 3A Sim. Roller Lever #110 QC terminals
Basic / Snap Action Switches 3A Sim. Roller Lever Solder terminals
Basic / Snap Action Switches 5A 125VAC 30VDC 0.5N Thru-Hole
Basic / Snap Action Switches 5A 125VAC 30VDC 1.5N Thru-Hole
Basic / Snap Action Switches 5A 250VAC 0.19N Thru-Hole
Basic / Snap Action Switches 5A PC/MNT LEVER NC/NR
Basic / Snap Action Switches 5A Switch Basic SPDT Solder
Basic / Snap Action Switches 5A Switch Lever PC MNT 50GF
Basic / Snap Action Switches 5A Switch SPDT Hinged Roller Tab
Basic / Snap Action Switches 8g HINGE LEVER TAB
Basic / Snap Action Switches BASIC SWITCH
Basic / Snap Action Switches Hi-Temp;Solder Term. Snap Swtch
Basic / Snap Action Switches Hinge Lever 50 g PCB Term Str Vert
Basic / Snap Action Switches Hinge Lever 50gf 10.1A SPDT #110 Tab
Basic / Snap Action Switches Hinge Lever 50gf 5A SPDT PCB
Basic / Snap Action Switches Hinge Lever 50gf 5A SPDT Solder
Basic / Snap Action Switches Hinge Lever PCB 5A .6N OF
Basic / Snap Action Switches Hinge Lever Solder .6N OF 5A
Basic / Snap Action Switches HINGE LEVER SOLDER SNAP-ACTION
Basic / Snap Action Switches HINGE LEVER
Basic / Snap Action Switches HINGE LVR SLD TERM SNAP-ACTION
Basic / Snap Action Switches HINGE LVR SLR TERM
Basic / Snap Action Switches HINGE LVR TAB TERM
Basic / Snap Action Switches Hinge Quick Cn #110 .6N OF 5A
Basic / Snap Action Switches HINGE RLR LVR SLDR SNAP-ACTN
Basic / Snap Action Switches Hinge Roller Lever 10.1A SPDT #110 50g
Basic / Snap Action Switches Hinge Roller Lever 5A SPDT #110 Tab 50g
Basic / Snap Action Switches Hinge Solder 5A .6N OF
Basic / Snap Action Switches HINGED RLLR LVR SLDR
Basic / Snap Action Switches Hinged Roller 50g Soldered Terminal
Basic / Snap Action Switches Miniature Snap-acting Switch
Basic / Snap Action Switches Miniature Snap-acting Switches
Basic / Snap Action Switches Opr force 170grams, Rating16Amp 125/250V
Basic / Snap Action Switches Opr force 45grams, Rating 6Amp 125/250V
Basic / Snap Action Switches Opr force 45grams, Rating0.1Amp125/250V
Basic / Snap Action Switches Opr force 45grams, Rating6 Amp 125/250V
Basic / Snap Action Switches Opr force 45grams, Rating6Amps 125/250V
Basic / Snap Action Switches Opr force 50grams, Rating10Amp 125/250V
Basic / Snap Action Switches Opr force 75grams, Rating10Amp 125/250V
Basic / Snap Action Switches Pin Plunger #110 Tm 1.50N OF 5A
Basic / Snap Action Switches Pin plunger 150gf 10.1A SPDT #110 Tab
Basic / Snap Action Switches Pin plunger 150gf 10.1A SPDT PCB
Basic / Snap Action Switches Pin plunger 150gf 10.1A SPDT Solder
Basic / Snap Action Switches Pin plunger 150gf 5A SPDT Solder
Basic / Snap Action Switches Pin plunger 150gf Straight vertical
Basic / Snap Action Switches Pin Plunger PCB 5A 1.50N OF
Basic / Snap Action Switches PIN PLUNGER PCB
Basic / Snap Action Switches Pin Plunger Solder 1.50N OF 5A
Basic / Snap Action Switches PIN PLUNGER TAB TERM
Basic / Snap Action Switches PIN PLUNGER TERM
Basic / Snap Action Switches Position Switch IP65 1NC/NO 6A 400VAC
Basic / Snap Action Switches Position switch w/generator, RF13 series
Basic / Snap Action Switches Position switch w/generator, RF95 series
Basic / Snap Action Switches Position switch w/lithium battery, RF10 series
Basic / Snap Action Switches Position switch with safety function
Basic / Snap Action Switches Quick Conn Term 125VAC 3A 0.55 N
Basic / Snap Action Switches Quick Conn Term 250VAC 3A 0.54N
Basic / Snap Action Switches RLLR HNGE LVR TAB
Basic / Snap Action Switches ROLLER .1A PC MNT
Basic / Snap Action Switches Safety switch for hinged doors
Basic / Snap Action Switches SIM RLLR HNG LVR SLD
Basic / Snap Action Switches Sim roller hinge lvr 10.1A SPDT #110 50g
Basic / Snap Action Switches Simulated Roll 16g PCB Term Str Vert
Basic / Snap Action Switches Sldr Term 125VAC 3A 0.55N
Basic / Snap Action Switches Sldr Term 250VAC 3A 0.54N
Basic / Snap Action Switches Snap Action Switch
Basic / Snap Action Switches SNAP ROLLER .1A PC
Basic / Snap Action Switches Snap SPDT 1A QC
Basic / Snap Action Switches Snap SPDT 5A QC
Basic / Snap Action Switches SNAP-ACTION
Basic / Snap Action Switches Snap
Basic / Snap Action Switches SPDT 250VAC PCB PINS
Basic / Snap Action Switches SPDT 3.2 MAX PCB PNS
Basic / Snap Action Switches SPDT 3.6 MAX PCB PNS
Basic / Snap Action Switches SPDT 3.6 MAX SOL LUG
Basic / Snap Action Switches SPDT PCB PINS 75C OP
Basic / Snap Action Switches SPDT PCB RT ANGLE
Basic / Snap Action Switches SPDT SOLDER LUG 75C
Basic / Snap Action Switches SS-5-F-3-T Snap Switch
Basic / Snap Action Switches SUB MINIATURE
Basic / Snap Action Switches Subminature Basic Detection Switch
Basic / Snap Action Switches SUBMINI BASIC SWITCH
Basic / Snap Action Switches Subminiature Basic Detection Switch
Basic / Snap Action Switches Subminiature Basic Switch
Basic / Snap Action Switches Subminiature Snap Action Switch
Basic / Snap Action Switches SUBMINIATURE SWITCH
Basic / Snap Action Switches Subminiature
Basic / Snap Action Switches Sw Snpact Spdt 5A Roller Qc
Basic / Snap Action Switches Switch 5A PinPlunger 50gf SPST-NO QC#110
Basic / Snap Action Switches

<< Prev Next >>