VAST STOCK CO., LIMITED Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Basic / Snap Action Switches .1A 60VDC 150gf SPDT Left PCB | |
| Basic / Snap Action Switches .1A 60VDC 150gf SPDT SUBMINI PCB UL1054 | |
| Basic / Snap Action Switches 125 VAC 3 A Smultd Rlr Lvr Act | |
| Basic / Snap Action Switches 125/250 VAC 10.1 A Roller Lever Actutor | |
| Basic / Snap Action Switches 3A 125VAC/24VDC LVR 150gf PC T.H. SPDT | |
| Basic / Snap Action Switches BASIC SW , SPNC,6 A 250VAC STR LVR ACTR | |
| Basic / Snap Action Switches BASIC SW , SPNO,6 A 250VAC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW ES | |
| Basic / Snap Action Switches BASIC SW SPDT 0.1 A 125/250VAC | |
| Basic / Snap Action Switches BASIC SW SPDT 0.1 A 48VDC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW SPDT 0.1 A 48VDC STR LVR ACTR | |
| Basic / Snap Action Switches BASIC SW SPDT 0.1 A SIMULATE ROLLER LVR | |
| Basic / Snap Action Switches BASIC SW SPDT 3 A 125SIMULATE ROLL LVR | |
| Basic / Snap Action Switches BASIC SW SPDT 3 A 125VAC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW SPDT 6 A 250VAC ROLL LEVER | |
| Basic / Snap Action Switches BASIC SW SPDT 6 A 250VAC ROLLER LEVER | |
| Basic / Snap Action Switches BASIC SW SPDT 6 A SIMULATE ROLLER LVR | |
| Basic / Snap Action Switches BASIC SW SPDT, 5 A STR Lever Actuator | |
| Basic / Snap Action Switches BASIC SW, SPDT, 5 A SIMULATE ROLLER LVR | |
| Basic / Snap Action Switches BASIC SW, SPDT,3 A 125VAC SIMULATE LVR | |
| Basic / Snap Action Switches BASIC SW,SPDT, 6 A 250VAC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW,SPDT,0.1 A 48VDC SIMULATE ROLL | |
| Basic / Snap Action Switches BASIC SW,SPDT,10.1 A 125/250VAC | |
| Basic / Snap Action Switches BASIC SW,SPDT,3 A 125VAC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW,SPDT,3 A 125VAC SPEC LVR ACTR | |
| Basic / Snap Action Switches BASIC SW,SPDT,3 A 125VAC STR LVR ACTR | |
| Basic / Snap Action Switches BASIC SW,SPDT,6 A 250VAC PIN PLGR ACTR | |
| Basic / Snap Action Switches BASIC SW | |
| Basic / Snap Action Switches BASIC SWITCH | |
| Basic / Snap Action Switches Detect SPDT 100mA 150gf | |
| Basic / Snap Action Switches Detect SPDT 100mA 50gf | |
| Basic / Snap Action Switches Detect SPDT 100mA PCB | |
| Basic / Snap Action Switches Detect SPDT 10mA 130gf | |
| Basic / Snap Action Switches Detect SPDT 1A 150gf | |
| Basic / Snap Action Switches Detect SPDT 1A 50gf | |
| Basic / Snap Action Switches Detect SPDT 1A PCB | |
| Basic / Snap Action Switches Detect SPDT 200mA 50gf | |
| Basic / Snap Action Switches Detect SPDT 3A 130gf | |
| Basic / Snap Action Switches Detect SPDT 3A 160gf | |
| Basic / Snap Action Switches Detect SPDT 3A 195gf | |
| Basic / Snap Action Switches Detect | |
| Basic / Snap Action Switches Glass Probes | |
| Basic / Snap Action Switches L.S. 15A rllr plngr flng mnt | |
| Basic / Snap Action Switches L.S. SLD COIL SPRING | |
| Basic / Snap Action Switches LS GP PLNG DIA MNT. | |
| Basic / Snap Action Switches LS SEAL ROD LVR;FLAN G.BASE MNT | |
| Basic / Snap Action Switches LSW DIAG SIDE SPDT RLR ARM | |
| Basic / Snap Action Switches LSW SEALED ONE-WAY LEVER | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Double Throw (SPDT), 0.1 A 125/250 Vac, Gold-Plated Contacts, ENEC 0.1 A 125/250, 18,7 mm... | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Double Throw (SPDT), 5 A 125/250 Vac, ENEC 6 A 250 Vac, 150 g [5.3... | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Double Throw (SPDT), 5 A 125/250 Vac, ENEC 6 A 250 Vac, 203 g [7.16... | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Double Throw (SPDT), 5 A 250 Vac, ENEC 6 A 125/250, Pin Plunger, 203 g... | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Normally Closed (SPNC), 5 A 125/250 Vac, ENEC 6 A 250 Vac, 203 g [7.16... | |
| Basic / Snap Action Switches MICRO SWITCH Sealed Subminiature Basic Switches: ZW Series, Single Pole Normally Closed (SPNC), 5 A 125/250 Vac, ENEC 6 A 250 Vac, 55,9 mm [2.20... | |
| Basic / Snap Action Switches MICRO SWITCH Subminiature Basic Switches: ZX Series, 0.1 A 48 Vdc/125 Vac, 0.2 A 60 Vdc, ENEC 0.1 A 48 Vdc/125 Vac, 0.2 A 60... | |
| Basic / Snap Action Switches MICRO SWITCH Subminiature Basic Switches: ZX Series, Single Pole Double Throw (SPDT), 1 A/3 A 125 Vac, ENEC 1 A/3 A 125 Vac, 150 g... | |
| Basic / Snap Action Switches Pin Plunger Actuator PCB SnpIn Termnation | |
| Basic / Snap Action Switches PLAIN TOP PLUNGER | |
| Basic / Snap Action Switches Snap Acting/Limit Swtch 1A 30VDC 4.4mm | |
| Basic / Snap Action Switches Snap | |
| Basic / Snap Action Switches SPDT .1A 125V .54N IP00 STRAIGHT LEVER | |
| Basic / Snap Action Switches SPDT .1A 125V .64N NO SEAL PIN PLUNGER | |
| Basic / Snap Action Switches SPDT .1A 48V 1.47N NO SEAL PIN PLUNGER | |
| Basic / Snap Action Switches SPDT 0.1A 125VAC Roller Lever | |
| Basic / Snap Action Switches SPDT 10.1A 125V .50N NO SEAL PIN PLUNGER | |
| Basic / Snap Action Switches SPDT 10MA PIN PCB LIMIT LEVER | |
| Basic / Snap Action Switches SPDT 125/250Vac 5A Simulated Roller lev | |
| Basic / Snap Action Switches SPDT 1A LEFT PC MNT | |
| Basic / Snap Action Switches SPDT 1A PC MT | |
| Basic / Snap Action Switches SPDT 3A 125V .49N NO SEAL STRT LEVER | |
| Basic / Snap Action Switches SPDT 3A 125VAC Straight Lever | |
| Basic / Snap Action Switches SPDT 3A LEVER SOLD LIMIT LEVER | |
| Basic / Snap Action Switches SPDT 3A PIN PCB LIMIT LEVER | |
| Basic / Snap Action Switches SPDT 3A SIM ROLL LIMIT LEVER | |
| Basic / Snap Action Switches SPDT 5A 125V 1.43N NO SEAL PIN PLUNGER | |
| Basic / Snap Action Switches SPDT 5A 125V 1.99N IP00 PIN PLUNGER | |
| Basic / Snap Action Switches SPDT 6A 6(2)A 250 V NO SEAL PIN PLUNGER | |
| Basic / Snap Action Switches SPDT 6A 6(2)A 250 V NO SEAL STRT LEVER | |
| Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 0.88N | |
| Basic / Snap Action Switches SPDT Leaf Lever 0.2A 60VDC 1.47N | |
| Basic / Snap Action Switches SPDT Leaf Lever 3A 250VAC 0.88N | |
| Basic / Snap Action Switches SPDT Leaf Lever 3A 250VAC 1.47N | |
| Basic / Snap Action Switches SPDT PIN PLGR PC PIN 3A 125VAC BASIC SW | |
| Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 0.88N | |
| Basic / Snap Action Switches SPDT Pin Plunger PC 0.2A 60VDC 1.47N | |
| Basic / Snap Action Switches SPDT Pin Plunger PC 3A 250VAC 0.88N | |
| Basic / Snap Action Switches SPDT Pin Plunger PC 3A 250VAC 1.47N | |
| Basic / Snap Action Switches SPDT Sim Roller Lvr 0.2A 60VDC 0.88N | |
| Basic / Snap Action Switches SPDT Sim Roller Lvr 0.2A 60VDC 1.47N | |
| Basic / Snap Action Switches SPDT Sim Roller Lvr 3A 250VAC 1.47N | |
| Basic / Snap Action Switches SPDT SUB-MIN 3A | |
| Basic / Snap Action Switches SPDT, 125/250 Vac,5A ROLLER LVR ACTR,B-SW | |
| Basic / Snap Action Switches SPDT, 5A 125/250VAC IP67,CBL SIDE EXIT | |
| Basic / Snap Action Switches SPDT, 5A 125/250VAC SOLDER TERM,PINPLUNG | |
| Basic / Snap Action Switches SPDT, 5A 125/250VAC SOLDER TERM,RLLR LVR | |
| Basic / Snap Action Switches SPDT, 5A 125/250VAC SOLDER TERM,STRT LVR | |
| Basic / Snap Action Switches SPDT, On-Mom, PC Pin Snap Action Switch | |
| Basic / Snap Action Switches SPDT,.1A 125/250VAC SOLDER TERM,STRT LVR | |
| Basic / Snap Action Switches Submin Basics/ZX | |
| Basic / Snap Action Switches Subminiature Basics SWITCH | |
| Basic / Snap Action Switches SUBMINIATURE BASICS ZW SERIES | |
| Basic / Snap Action Switches Subminiature Basics | |
| Basic / Snap Action Switches Subminiature Snap-acting Switch (IP 65) | |
| Basic / Snap Action Switches Subminiature Snap-acting Switch | |
| Basic / Snap Action Switches SWITCH SNAP ACT SP MOM ROLL LEFT | |
| Basic / Snap Action Switches SWITCH SNAP ACT SP MOM ROLL T/H | |
| Basic / Snap Action Switches SWITCH SNAP | |
| Basic / Snap Action Switches Switch Snapact Spdt .1A Roll T/H | |
| Basic / Snap Action Switches Switch Snapact Spdt 3A Roll T/H | |
| Basic / Snap Action Switches SWITCH | |
| Basic / Snap Action Switches Toggle Switches | |
| Basic / Snap Action Switches |
| << Prev |