VAST STOCK CO., LIMITED Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 25
Product Name Notes
Basic / Snap Action Switches .1A @ 5VDC SPDT PC Mount
Basic / Snap Action Switches .22Nm 31.25in/oz 15A 1NC 1NO SPDT Snap
Basic / Snap Action Switches 0.1A .110 QC BUTTON
Basic / Snap Action Switches 0.1A .110 QC LEVER
Basic / Snap Action Switches 0.1A .110 SS BUTTON
Basic / Snap Action Switches 0.1A .110 SS LEVER
Basic / Snap Action Switches 0.1A PCB MNT LEVER
Basic / Snap Action Switches 0.1A, SPDT
Basic / Snap Action Switches 10(3)A, 250V SPDT
Basic / Snap Action Switches 10.1A .110 SS LEVER
Basic / Snap Action Switches 10.1A PCB BUTTON
Basic / Snap Action Switches 10.1A PCB MNT BUTTON
Basic / Snap Action Switches 10A 1.9" roller levr #4 Screw Term
Basic / Snap Action Switches 10A 2.5" Flat Lever #4 Screw Term
Basic / Snap Action Switches 10A @ 28 VDC DPDT Plunger Screw
Basic / Snap Action Switches 10A Pin Plunger #6 Screw Term
Basic / Snap Action Switches 13.34N 3lb max 10A 2NC 2NO DPDT Snap
Basic / Snap Action Switches 15A W/THD BUSHING
Basic / Snap Action Switches 1A @ 125VAC SPDT Panel Mount
Basic / Snap Action Switches 1NC 1NO SPDT Side Rotary
Basic / Snap Action Switches 1NC 1NO SPDT SnapAct XP LMT SW Side Rotar
Basic / Snap Action Switches 1NC 1NO SPDT Top Plunger
Basic / Snap Action Switches 1NC/1NO 230Vac 2A Non-Contact Switch
Basic / Snap Action Switches 2 POLE SWITCH
Basic / Snap Action Switches 2.22/5.56N .5/1.25lb 1NC 1NO SPDT Snap
Basic / Snap Action Switches 20A W/THD BUSHING
Basic / Snap Action Switches 25A W/THD BUSHING
Basic / Snap Action Switches 2NC Safety 230Vac 2A Non-Contact Switch
Basic / Snap Action Switches 2NC/2NO rol plun 3m Hor
Basic / Snap Action Switches 3.34N.75 lb max 15A 1NC 1NO SPDT Main
Basic / Snap Action Switches 3.34N/8.9N .75/2lbs 1NC 1NO SPDT Snap
Basic / Snap Action Switches 3A @ 125VAC SPDT Panel Mount
Basic / Snap Action Switches 3A @ 125VAC SPDT PC Mount
Basic / Snap Action Switches 3A @ 125VAC
Basic / Snap Action Switches 500mm ANTENNA F OR D5C
Basic / Snap Action Switches 50mA INSERT LEFT
Basic / Snap Action Switches 50mA INSERT RIGHT
Basic / Snap Action Switches 5A .110 QC LEVER
Basic / Snap Action Switches 5A .110 SS ROLLER
Basic / Snap Action Switches 5A 125-250VAC Solder Term 18.5mm Actuator
Basic / Snap Action Switches 5A PCB MNT BUTTON
Basic / Snap Action Switches 6A 250VAC SPDT 20.6mm
Basic / Snap Action Switches 6A, 250V 10K Cycles
Basic / Snap Action Switches 8.90N 2lb max 20A 1NC 1NO SPDT Snap
Basic / Snap Action Switches AC TOUCH SWITCH COIL SPRING
Basic / Snap Action Switches AC W/ FREE ATTA CHMENT
Basic / Snap Action Switches ACTUATOR FOR D5C
Basic / Snap Action Switches AIR NOZZLE USE W/D5F H003 H011M
Basic / Snap Action Switches Amplifier
Basic / Snap Action Switches ANTENNA FOR D5C
Basic / Snap Action Switches BALL.CONT.DIS/4-20mA 10um
Basic / Snap Action Switches BALL.CONT.DIS/B 7A/1um
Basic / Snap Action Switches BASIC SW ENCLOSED
Basic / Snap Action Switches BASIC SWITCH
Basic / Snap Action Switches D4A-3101N W/VIT ON SEAL
Basic / Snap Action Switches D4B-2115N-KGM
Basic / Snap Action Switches D4B-4113N-NPT
Basic / Snap Action Switches D4B-4115N-NPT
Basic / Snap Action Switches D4B-4117N-NPT
Basic / Snap Action Switches D4B-4170N-NPT
Basic / Snap Action Switches D4B-4171N-NPT
Basic / Snap Action Switches D4B-4511N
Basic / Snap Action Switches D4B-4515N-NPT
Basic / Snap Action Switches D4B-4571N
Basic / Snap Action Switches D4B-4A11N
Basic / Snap Action Switches D4B-4A71N-NPT
Basic / Snap Action Switches D4B-4A71N
Basic / Snap Action Switches D4JL-2NFA-C5
Basic / Snap Action Switches D4JL-2NFA-C6
Basic / Snap Action Switches D4JL-2NFA-D5
Basic / Snap Action Switches D4JL-2NFG-C5
Basic / Snap Action Switches D4JL-2NFG-D5
Basic / Snap Action Switches D4JL-2QFA-C5
Basic / Snap Action Switches D4JL-4NFA-C5
Basic / Snap Action Switches D4JL-4NFA-C7-01-NPT
Basic / Snap Action Switches D4JL-4RFG-C5
Basic / Snap Action Switches D4JL-K1
Basic / Snap Action Switches D4JL-K2
Basic / Snap Action Switches D4JL-K3
Basic / Snap Action Switches D4JL-SK40
Basic / Snap Action Switches D4JL-TK-001
Basic / Snap Action Switches D4NH-1ABC
Basic / Snap Action Switches D4NH-1BAS
Basic / Snap Action Switches D4NH-1BBC
Basic / Snap Action Switches D4NH-1CAS
Basic / Snap Action Switches D4NH-2AAS
Basic / Snap Action Switches D4NH-2ABC
Basic / Snap Action Switches D4NH-2BBC
Basic / Snap Action Switches D4NH-2CAS
Basic / Snap Action Switches D4NH-2CBC
Basic / Snap Action Switches D4NH-2DAS
Basic / Snap Action Switches D4NH-2DBC
Basic / Snap Action Switches D4NH-2FBC
Basic / Snap Action Switches D4NH-4AAS-NPT
Basic / Snap Action Switches D4NH-4AAS
Basic / Snap Action Switches D4NH-4ABC-NPT
Basic / Snap Action Switches D4NH-4BAS
Basic / Snap Action Switches D4NH-4BBC-NPT
Basic / Snap Action Switches D4NH-4BBC
Basic / Snap Action Switches D4NH-4CAS-NPT
Basic / Snap Action Switches D4NH-4CAS
Basic / Snap Action Switches D4NH-4CBC-NPT
Basic / Snap Action Switches D4NH-4CBC
Basic / Snap Action Switches D4NH-4DAS-NPT
Basic / Snap Action Switches D4NH-4DAS
Basic / Snap Action Switches D4NH-4DBC
Basic / Snap Action Switches D4NH-4FAS
Basic / Snap Action Switches D4NH-4FBC
Basic / Snap Action Switches D4NH-9BBC
Basic / Snap Action Switches DC Touch Switch Coil Spring
Basic / Snap Action Switches DC Touch Switch Free Attachment
Basic / Snap Action Switches DC W/PLUNGER
Basic / Snap Action Switches DIODE MODULE
Basic / Snap Action Switches DPDT 10A 250 Vac Pin Plunger Actuator
Basic / Snap Action Switches DPDT 10A 250 Vac Roller Lever ACTR
Basic / Snap Action Switches DPDT 10A 250Vac PIN Plunger
Basic / Snap Action Switches DPDT 10A FLAT LEVER
Basic / Snap Action Switches DPDT 10A Short hinge rllr lev
Basic / Snap Action Switches DPDT 15A QC TERM
Basic / Snap Action Switches DPDT 2.5" LEVER
Basic / Snap Action Switches DPDT 20A QC TERM
Basic / Snap Action Switches DPDT BASIC SWITCH HINGE LEVER
Basic / Snap Action Switches DPDT BASIC SWITCH PIN PLUNGER
Basic / Snap Action Switches Enclosed BasicSwitch
Basic / Snap Action Switches Explosion-Proof Side Rotary; 3ft Cbl
Basic / Snap Action Switches FLAT.CONT.DIS/4-20m/ 10um
Basic / Snap Action Switches FLAT.CONT.DIS/B 7A/1um
Basic / Snap Action Switches FOR ROLLER LEVER S.S
Basic / Snap Action Switches Hazardous Loc/EX
Basic / Snap Action Switches Hazardous Location EX Enclosure (EX-AR)
Basic / Snap Action Switches Hazardous Location EX Enclosure
Basic / Snap Action Switches HAZARDOUS LOCATION
Basic / Snap Action Switches HI TEMP TIME & SWITCH
Basic / Snap Action Switches High Precision Switch
Basic / Snap Action Switches Hinge 1.6 mm OT Screw Terminal
Basic / Snap Action Switches Incline Sensor
Basic / Snap Action Switches Industrial Limit Switches
Basic / Snap Action Switches INDUSTRIAL SWITCH
Basic / Snap Action Switches L.S. NYLON LOOP ACTU ATOR
Basic / Snap Action Switches LARGE BASIC DPDT
Basic / Snap Action Switches LARGE BASIC SW
Basic / Snap Action Switches Large Basic Switch
Basic / Snap Action Switches LARGE BASICS D-Pole, D-Throw
Basic / Snap Action Switches Large Basics/DPDT
Basic / Snap Action Switches LARGE BASICS
Basic / Snap Action Switches LEVER
Basic / Snap Action Switches Limit SW, Roller lever,SPDT
Basic / Snap Action Switches Limit SW,Top Roller plunger
Basic / Snap Action Switches LmitSw3micTpPlngrSld St 3.9N 5m
Basic / Snap Action Switches LmitSw3micTpPlngrSld St 3.9N QD
Basic / Snap Action Switches LmtSw3micBvelPlgrSld St 3.9N 3m
Basic / Snap Action Switches LmtSw3micBvelPlgrSld St 3.9N 5m
Basic / Snap Action Switches LmtSw3micBvelPlgrSld St 3.9N QD
Basic / Snap Action Switches M16 3Mic PinPlngrCnt ct 2.4N 1m
Basic / Snap Action Switches M16 3micPinPlngr Cnt ct 2.4N QD
Basic / Snap Action Switches M16 3micPinPlngrSldS t 2.4N QD
Basic / Snap Action Switches M16 3micPnPlngr sld st 2.4N 1m
Basic / Snap Action Switches M5 1MicPinPlungerCnt ct .49N 1M
Basic / Snap Action Switches M5 3micPin plngr Cnt act .29 1m
Basic / Snap Action Switches M5 3micPin plngr Cnt act .49 1m
Basic / Snap Action Switches M8 1M IC Pin .49 Plunger Contact
Basic / Snap Action Switches M8 1micPinPlngr Sld St .98N 1m
Basic / Snap Action Switches M8 1micPinPlngrConta ct .98N 1m
Basic / Snap Action Switches MICRO SWITCH Specialty Large Basic Switches: DT Series, Double Pole Double Throw (DPDT), 10 A 125/250 Vac, Pin Plunger, 3,3 to 5,6 N [12 to...
Basic / Snap Action Switches MINIATURE BASIC SWITCH
Basic / Snap Action Switches MINIATURE
Basic / Snap Action Switches N.O./N.C. SPDT 15A Enclosed Switch
Basic / Snap Action Switches NPN-SPST/NO-1M
Basic / Snap Action Switches Pg 13.5 1NC/1NO shaft
Basic / Snap Action Switches Pin Plunge M5 .29N 1M IP40 Prewired
Basic / Snap Action Switches PIN.CONT.DIS./B 7A/1um
Basic / Snap Action Switches PIN.CONT.DIS/4-20mA/ 10um
Basic / Snap Action Switches PLUNGER FOR D5C
Basic / Snap Action Switches PNP-SPST/NC-1M Hi precision optical
Basic / Snap Action Switches PNP-SPST/NC-1M
Basic / Snap Action Switches ROLLER .1A WIRELEAD
Basic / Snap Action Switches SAFETY DPST 1NC/1NO
Basic / Snap Action Switches SAFETY LIMIT SWITCH-HEAVY DUTY
Basic / Snap Action Switches Safety/GK Din Key Op
Basic / Snap Action Switches SAFETY
Basic / Snap Action Switches SEALED .1A QC TERM
Basic / Snap Action Switches SEALED 10A QC TERM
Basic / Snap Action Switches SEALED 10A WIRELEAD
Basic / Snap Action Switches SEALED 5A QC TERM
Basic / Snap Action Switches Sealed Aero Switches
Basic / Snap Action Switches Sealed SE Switch
Basic / Snap Action Switches Sealed SE
Basic / Snap Action Switches Sensor Head
Basic / Snap Action Switches Slim 1micPinPlngrSld St .98N 1m
Basic / Snap Action Switches Snap Action NO/NC DPDT10A 250VAC 1.95N
Basic / Snap Action Switches Snap Action NO/NC DPDT10A 250VAC 2.09N
Basic / Snap Action Switches Snap Action NO/NC DPDT10A 250VAC 3.89N
Basic / Snap Action Switches Snap Action NO/NC DPDT10A 250VAC 4.17N
Basic / Snap Action Switches SPDT .1A QC TERM
Basic / Snap Action Switches SPDT .1A SEALED BUTTON TOP
Basic / Snap Action Switches SPDT .1A SEALED
Basic / Snap Action Switches SPDT 10.1A 125VAC StrghtLever Actuator
Basic / Snap Action Switches SPDT 10A 125-250VAC Button Actuator
Basic / Snap Action Switches SPDT 10A 125-250VAC Strght Lever RearMnt
Basic / Snap Action Switches SPDT 10A 125-250VAC StrghtLever FrontMnt
Basic / Snap Action Switches SPDT 10A 250VAC Strght Lever RearMnt
Basic / Snap Action Switches SPDT 10A 250VAC StrghtLever FrontMnt
Basic / Snap Action Switches SPDT 10A Panel Mount
Basic / Snap Action Switches SPDT 10A QC TERM
Basic / Snap Action Switches SPDT 10A SEALED
Basic / Snap Action Switches SPDT 10A SLDR SHORT
Basic / Snap Action Switches SPDT 10A Solder Term
Basic / Snap Action Switches SPDT 15A QC TERM
Basic / Snap Action Switches SPDT 1A 125-250VAC REAR MNT STRGHT LVR
Basic / Snap Action Switches SPDT 1A 250VAC Rear Mount, Roller Lever
Basic / Snap Action Switches SPDT 1A 250VAC Roller Lever RearMnt
Basic / Snap Action Switches SPDT 1A 250VAC Strght Lever RearMnt
Basic / Snap Action Switches SPDT 1A 250VAC StrghtLever FrontMnt
Basic / Snap Action Switches SPDT 1A 250VAC
Basic / Snap Action Switches SPDT 20A 125-250VAC Rear Mnt RollerLever
Basic / Snap Action Switches SPDT 25A QC TERM
Basic / Snap Action Switches SPDT 3A 125-250VAC Roller Lever RearMnt
Basic / Snap Action Switches SPDT 3A 250V Strght Term & Lever
Basic / Snap Action Switches SPDT 3A INSERT RIGHT
Basic / Snap Action Switches SPDT 3A PC MNT
Basic / Snap Action Switches SPDT 50MA PC MNT
Basic / Snap Action Switches SPDT 50mA RIGHT
Basic / Snap Action Switches SPDT 50MA SOLD TERM
Basic / Snap Action Switches SPDT 5A 125-250VAC Button Actuator
Basic / Snap Action Switches SPDT 5A PC MNT
Basic / Snap Action Switches SPDT 5A QC TERM
Basic / Snap Action Switches SPDT 5A SEALED
Basic / Snap Action Switches SPDT 5A SOLDER SHORT
Basic / Snap Action Switches SPDT 6A 250Vac SolderTerm RollerLvr
Basic / Snap Action Switches SPDT 6A 250VAC Strght Lever RearMnt
Basic / Snap Action Switches SPDT 6A 250VAC StrghtLever FrontMnt
Basic / Snap Action Switches SPDT PB MOM SNAP 16A
Basic / Snap Action Switches SPDT QC 4.8 x 0.5mm Straight
Basic / Snap Action Switches SPDT QC Straight Button .1A 125-250V
Basic / Snap Action Switches SPDT QC Straight Button 3A 125-250V
Basic / Snap Action Switches SPDT QC Straight Lever .1A 125-250V
Basic / Snap Action Switches SPDT QC Straight Lever 3A 125-250V
Basic / Snap Action Switches SPDT QC Straight Lever 5A 125-250V
Basic / Snap Action Switches SPDT QC StrghtButton .1A 125-250V
Basic / Snap Action Switches SPDT QC StrghtButton 10A 1/4 HP 125-250V
Basic / Snap Action Switches SPDT QC StrghtButton 15A 1/2HP 125-250V
Basic / Snap Action Switches SPDT QC StrghtButton 5A 125-250V
Basic / Snap Action Switches SPDT QC StrghtLvr .1A 125-250V
Basic / Snap Action Switches SPDT QC StrghtLvr 10A 1/4 HP 125-250V
Basic / Snap Action Switches SPDT QC StrghtLvr 15A 1/2HP 125-250V
Basic / Snap Action Switches SPDT QC StrghtLvr 5A 125-250V
Basic / Snap Action Switches SPDT QC StrghtRllr Lever .1A 125-250V
Basic / Snap Action Switches SPDT QC StrghtRllr Lever 10A 1/4 HP
Basic / Snap Action Switches SPDT QC StrghtRllr Lever 15A 1/2HP
Basic / Snap Action Switches SPDT QC StrghtRllr Lever 3A 125-250V
Basic / Snap Action Switches SPDT QC StrghtRllr Lever 5A 125-250V
Basic / Snap Action Switches SPDT RollerLever 15A QC 4.8x0.5mm Strght
Basic / Snap Action Switches SPDT SNAP SWITCH PCB
Basic / Snap Action Switches SPDT Solder Bttn 15A 1/2HP 125-250V
Basic / Snap Action Switches SPDT Solder Term 1A 125-250Vac
Basic / Snap Action Switches SPDT SOLDER TERM 6A 250VAC REAR MNT
Basic / Snap Action Switches SPDT Strght Lever 10A 125-250VAC
Basic / Snap Action Switches SPDT Strght Lvr 10A 1/4 HP 125-250V
Basic / Snap Action Switches SPST 15A QC TERM
Basic / Snap Action Switches SPST 6A RKR SW
Basic / Snap Action Switches Sub-Miniature Snap Action Switch
Basic / Snap Action Switches Sub-Miniature Snap Action
Basic / Snap Action Switches TOP PLUNGER SOLDER
Basic / Snap Action Switches TOP PLUNGER
Basic / Snap Action Switches V BASIC SW
Basic / Snap Action Switches XP SW 2NC 2NO DPDT
Basic / Snap Action Switches ZX Sensor Head Tip
Basic / Snap Action Switches

<< Prev Next >>