VAST STOCK CO., LIMITED Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Basic / Snap Action Switches 10A 250VAC 250VDC 0.98N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 1.23N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 1.96N Screw Mount
Basic / Snap Action Switches 10A 250VAC 250VDC 2.35N Screw Mount
Basic / Snap Action Switches 10A MiniSwtch Solder SPDT Long Hinge Levr
Basic / Snap Action Switches 10A MiniSwtch SPDT QC Roll Lever 200gms
Basic / Snap Action Switches 10A MiniSwtch SPDT Quik Conn Roll Lever
Basic / Snap Action Switches 11A 250VAC 250VDC 0.98N Screw Mount
Basic / Snap Action Switches 11A 250VAC 250VDC 1.96N Screw Mount
Basic / Snap Action Switches 11A pin plunger SPDT V-Basic Standard
Basic / Snap Action Switches 15A 250VAC 250VDC 1.23N Screw Mount
Basic / Snap Action Switches 15A 250VAC 250VDC 1.96N Screw Mount
Basic / Snap Action Switches 15A 250VAC 250VDC 2.45N Screw Mount
Basic / Snap Action Switches 15A 250VAC 250VDC 3.92N Screw Mount
Basic / Snap Action Switches 15A 250VAC SPDT
Basic / Snap Action Switches 15A SwtchMINISnpActn SPDT PIN PLNGR 250QC
Basic / Snap Action Switches 15ASnap Action Swtch Panel Mount SPDT
Basic / Snap Action Switches 16A,pin plunger,SPDT V-Basic Standard
Basic / Snap Action Switches 22 A, SPDT Standard V-Basic SW
Basic / Snap Action Switches 22A, STR lever,SPDT V-Basic Standard SW
Basic / Snap Action Switches 22A,Long Lever,SPDT V-Basic Standard SW
Basic / Snap Action Switches 22A,pin plunger,SPDT V-Basic Standard SW
Basic / Snap Action Switches 22A,RollerLever,SPDT V-Basic Standard SW
Basic / Snap Action Switches 22A,SPDT V-BASIC STANDARD SW
Basic / Snap Action Switches 250VAC SPDT
Basic / Snap Action Switches 5A 250VAC 250VDC 3.92N Screw Mount
Basic / Snap Action Switches BASIC SWITCH
Basic / Snap Action Switches Detection Switches
Basic / Snap Action Switches FRM HNG LVR SPDT 15A
Basic / Snap Action Switches Hinge lever SPDT .187 QC 200gf
Basic / Snap Action Switches Hinge lever SPDT 10A
Basic / Snap Action Switches Hinge lever SPDT 15A
Basic / Snap Action Switches Hinge Lever SPDT 200g Term #187 15A
Basic / Snap Action Switches Hinge Roller Lever
Basic / Snap Action Switches Lever Roller 16A @250VAC SPDT
Basic / Snap Action Switches Lever Straight 16A @250VAC SPDT
Basic / Snap Action Switches Long hinge lever 15A 200 gf
Basic / Snap Action Switches Long hinge levr SPDT 10 A
Basic / Snap Action Switches LONG HNG RL SPDT
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 10 A 125/250 Vac, 120 g [4 oz] Maximum Operating Force, 20,7 mm...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 10 A 125/250 Vac, 240 g [8.5 oz] Maximum Operating Force, 20,7 mm...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 11 A 125/250 Vac, ENEC 11 (3) A 125/250 Vac, 200 g [7...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 11 A 125/250 Vac, ENEC and CQC 10 (3) A 125/250 Vac, 120...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 22 A 125/250 Vac, ENEC and CQC 22 (8) A 250 Vac, 100...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 5 A 125/250 Vac, ENEC and CQC 5 (2.5) A 125/250 Vac, Gold-Plated...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Normally Open (SPNO), 11 A 125/250 Vac, ENEC and CQC 10 (3) A 125/250 Vac, Gold-Plated...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Normally Open (SPNO), 16 A 125/250 Vac, ENEC and CQC 16 (4) A 250 Vac, Fully...
Basic / Snap Action Switches MICRO SWITCH
Basic / Snap Action Switches Miniature Basic Detection Switch
Basic / Snap Action Switches MINIATURE BASIC SWCH
Basic / Snap Action Switches MINIATURE BASIC SWITCH/OWT
Basic / Snap Action Switches MINIATURE BASIC SWITCH
Basic / Snap Action Switches MINIATURE BASIC
Basic / Snap Action Switches MINIATURE
Basic / Snap Action Switches NC & NO Terminal In Parallel
Basic / Snap Action Switches NEUTRAL SWITCH USED ACTUATOR PLUNGER PIN
Basic / Snap Action Switches Pin Plunger 10A 200 gf
Basic / Snap Action Switches Pin Plunger 15A 200 gf
Basic / Snap Action Switches Pin Plunger 16A @250VAC SPDT
Basic / Snap Action Switches PIN PLUNGER SPDT 10A
Basic / Snap Action Switches PIN PLUNGER SPDT 15A
Basic / Snap Action Switches PIN PLUNGER SWITCH 400G MAX FORCE
Basic / Snap Action Switches Pin Plunger
Basic / Snap Action Switches Short Hinge Lever 10A 100gf
Basic / Snap Action Switches Short hinge rllr lvr SPDT 15 A
Basic / Snap Action Switches SHRT HNG RL SPDT 10A
Basic / Snap Action Switches SHRT HNG RL SPDT 15A
Basic / Snap Action Switches SNAP ACTION SWITCH LONG HINGE LEVR SPDT
Basic / Snap Action Switches SNAP ACTION SWITCH
Basic / Snap Action Switches SPDT 10A
Basic / Snap Action Switches SPDT 15A ROLLER/LVR
Basic / Snap Action Switches SPDT Hinge Lvr QC 15A 0.98N
Basic / Snap Action Switches SPDT Hinge Lvr QC 15A 1.96N
Basic / Snap Action Switches SPDT Hinge Lvr QC 15A 3.92N
Basic / Snap Action Switches SPDT Hinge Rllr Lvr 15A 3.92N
Basic / Snap Action Switches SPDT Hinge Rllr Lvr QC 15A 1.23N
Basic / Snap Action Switches SPDT Hinge Rllr Lvr QC 15A 1.96N
Basic / Snap Action Switches SPDT Hinge Rllr Lvr QC 15A 3.92N
Basic / Snap Action Switches SPDT Lng Hin Lvr 15A 1.96N
Basic / Snap Action Switches SPDT Lng Hin Lvr QC 15A 3.92N
Basic / Snap Action Switches SPDT Lng Hin Lvr Solder 15A 3.92N
Basic / Snap Action Switches SPDT Sim Rllr Lvr QC 15A 0.98N
Basic / Snap Action Switches SPDT Sim Rllr Lvr QC 15A 1.96N
Basic / Snap Action Switches SPDT Sim Rllr Lvr QC 15A 3.92N
Basic / Snap Action Switches SPDT Sim Rllr Lvr Solder 15A 3.92N
Basic / Snap Action Switches SPST -NC Sim Rllr 15A 1.96N
Basic / Snap Action Switches SPST-NC Hinge Lvr 15A 1.96N
Basic / Snap Action Switches SPST-NC Pin Plunger 15A 3.92N
Basic / Snap Action Switches SPST-NC Pin Plunger QC 15A 3.92N
Basic / Snap Action Switches SPST-NC Short Hinge RllrLvr 15A 1.96N
Basic / Snap Action Switches SPST-NO Hinge Lvr 15A 1.96N
Basic / Snap Action Switches SPST-NO Hinge Lvr QC 15A 1.96N
Basic / Snap Action Switches SPST-NO Hinge Rllr Lvr 15A 1.96N
Basic / Snap Action Switches SPST-NO Lng Hin Lvr 15A 1.96N
Basic / Snap Action Switches SPST-NO Lng Hin Lvr QC 15A 1.96N
Basic / Snap Action Switches SPST-NO Pin Plnger 15A 3.92N
Basic / Snap Action Switches SPST-NO Pin Plunger QC 15A 1.96N
Basic / Snap Action Switches SPST-NO Pin Plunger QC 15A 3.92N
Basic / Snap Action Switches SPST-NO Short Hinge QC 15A 3.92N
Basic / Snap Action Switches Srt Hinge Roller Lvr
Basic / Snap Action Switches Subminiature Basics
Basic / Snap Action Switches SWITCH BASIC
Basic / Snap Action Switches Switch Lever Long SPDT 15A
Basic / Snap Action Switches SWITCH
Basic / Snap Action Switches V BASIC SW
Basic / Snap Action Switches V Basics
Basic / Snap Action Switches V-Basic 16 A SPST-NO LONG ROLLER LEVER
Basic / Snap Action Switches V-Basic 16 A SPST-NO LONG STRIGHT LEVER
Basic / Snap Action Switches V-Basic 16 A SPST-NO PIN PLUNGER
Basic / Snap Action Switches V-Basic 16 A SPST-NO ROLLER LEVER
Basic / Snap Action Switches V-Basic 16 A SPST-NO STRAIGHT LEVER
Basic / Snap Action Switches V-Basic 16 A,SPDT SHORT STRAIGHT LEVER
Basic / Snap Action Switches V-Basic 16 A,SPDT SIMULATED ROLL LEVER
Basic / Snap Action Switches V-Basic 16 A,SPDT STRAIGHT LEVER
Basic / Snap Action Switches V15 BASIC SWITCH
Basic / Snap Action Switches

<< Prev Next >>