VAST STOCK CO., LIMITED Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Basic / Snap Action Switches 16 (3) A @ 250VAC 100gF | |
| Basic / Snap Action Switches 16A 2.9 mm Mt Hole SPDT 1.96N Term #187 | |
| Basic / Snap Action Switches 16A 2.9mm MountHole SPDT QC#187 PinPlngr | |
| Basic / Snap Action Switches 16A 250VAC 250 VDC SPDT Hinge Lever | |
| Basic / Snap Action Switches 16A 250VAC 250 VDC SPDT, Pin Plunger | |
| Basic / Snap Action Switches 16A 250VAC 250 VDC SPST-NC, Hinge Rller | |
| Basic / Snap Action Switches 16A 3.1mm MountHole SPDT QC#187 PinPlngr | |
| Basic / Snap Action Switches 16A Hinge Roller Lv SPDT 1.96N Term #187 | |
| Basic / Snap Action Switches 6A 250VAC 250 VDC SPDT Hinge Lever | |
| Basic / Snap Action Switches 6A 250VAC 250 VDC SPDT Hinge Roller | |
| Basic / Snap Action Switches 6A 250VAC 250 VDC SPST-NC, Pin Plunger | |
| Basic / Snap Action Switches Hinge Roll .5mm Gap SPDT 1.96N 11A | |
| Basic / Snap Action Switches LEVER 16A | |
| Basic / Snap Action Switches LEVER 21A 250VAC 20 (4) A at 250 VAC | |
| Basic / Snap Action Switches Minature | |
| Basic / Snap Action Switches Miniature Basic Detection Switch | |
| Basic / Snap Action Switches Miniature Basic Switch (T125) | |
| Basic / Snap Action Switches MINIATURE BASIC SWITCH | |
| Basic / Snap Action Switches Miniature Snap Action Switch | |
| Basic / Snap Action Switches Miniature | |
| Basic / Snap Action Switches ROLLER LEVER 11A | |
| Basic / Snap Action Switches ROLLER LEVER 16A | |
| Basic / Snap Action Switches Short Hinge Lever SPDT 1.96N 16A | |
| Basic / Snap Action Switches SIM ROLLER LEVER 16A | |
| Basic / Snap Action Switches Snap Action Switch | |
| Basic / Snap Action Switches SPST N/O BASIC | |
| Basic / Snap Action Switches Switch SPDT QC#250 Hinge Lever 1.96N 3A |
| << Prev | Next >> |