VAST STOCK CO., LIMITED Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25
Product Name Notes
Basic / Snap Action Switches "Std STR LVR 48Vdc" Long RLLR LVR 48Vdc
Basic / Snap Action Switches .250 Quick Conn Term SPDT 2.92N Pin Plung
Basic / Snap Action Switches 10A Pin Plunger Screw Terminals
Basic / Snap Action Switches 11A 0.81" roll lvr Screw Terminals
Basic / Snap Action Switches 15.1A 0.81" roll lvr Screw Terminals
Basic / Snap Action Switches 15.1A pin plunger Screw Terminals
Basic / Snap Action Switches 15.1A pin plunger Solder Terminals
Basic / Snap Action Switches 16A 250VAC Pin Plunger
Basic / Snap Action Switches 16A QK CON TERM SPDT PIN PLUNGER
Basic / Snap Action Switches 16A,Lever,SPST-NC V-Basic Standard SW
Basic / Snap Action Switches 16A,PinPlung,SPST-NC V-Basic Standard SW
Basic / Snap Action Switches 16A,STRLever,SPST-NC V-Basic Standard SW
Basic / Snap Action Switches 300MM WIRE SPDT "Std STR LVR 30Vdc"
Basic / Snap Action Switches 300MM WIRE SPDT "Std STR LVR 48Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT "Pin 1/10HP 250Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT "Pin 48Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT "Std RLLR LVR 48Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT "Std STR LVR 30Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT "Std STR LVR 48Vdc"
Basic / Snap Action Switches 4.8X.5mm TERM SPDT Long RLLR LVR 30Vdc
Basic / Snap Action Switches 4.8X.5mm TERM SPDT Long RLLR LVR 48Vdc
Basic / Snap Action Switches 4.8X.5mm TERM SPDT SIMU RLLR LVR 30Vdc
Basic / Snap Action Switches 5A 250 VAC SPDT
Basic / Snap Action Switches BASIC SW 15.1A 250VAC 250VDC
Basic / Snap Action Switches BASIC SW 16 A PIN PLUNGER
Basic / Snap Action Switches BASIC SW SPDT 11A 250VAC 250VDC
Basic / Snap Action Switches BASIC SW SPDT 15.10A 250VAC 250VDC
Basic / Snap Action Switches BASIC SWITCH
Basic / Snap Action Switches Detection Switches
Basic / Snap Action Switches Honeywell
Basic / Snap Action Switches Lever Roller 16A @250VAC SPDT
Basic / Snap Action Switches Lever Straight 16A @250VAC SPDT
Basic / Snap Action Switches MICRO SWITCH Basic Switches: V15W Watertight Miniature Basic Switch Series, 10 A 125/250 Vac, 300 mm Lead Wire Termination, Single Pole Double Throw (SPDT), Operating...
Basic / Snap Action Switches MICRO SWITCH Basic Switches: V15W Watertight Miniature Basic Switch Series, 6 A 125/250 Vac, 4,8 mm x 0,5 mm Quick Connect Terminals, Single Pole Double...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 16 A 125/250 Vac, ENEC and CQC 16 (4) A 250 Vac, 180...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Double Throw (SPDT), 16 A 125/250 Vac, ENEC and CQC 16 (4) A 250 Vac, 350...
Basic / Snap Action Switches MICRO SWITCH Standard Basic Switches: V15 Series, Single Pole Normally Open (SPNO), ENEC and CQC 26 (10) A 250 Vac, 400 g [14 oz] Maximum...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Double Throw (SPDT), 0.1 A 125/250 Vac, ENEC 0.1 A 125/250 Vac, 70 g [2.5...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Double Throw (SPDT), 10 A 125/250 Vac, ENEC 10 A 125/250 Vac, 200 g [7...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Double Throw (SPDT), 6 A 125/250 Vac, ENEC 6 A 125/250 Vac, 110 g [3.9...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Double Throw (SPDT), 6 A 125/250 Vac, ENEC 6 A 125/250 Vac, 300 g [10.6...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Normally Closed (SPNC), 6 A 125/250 Vac, ENEC 6 A 125/250 Vac, 200 g [7...
Basic / Snap Action Switches MICRO SWITCH Watertight Miniature Basic Switches: V15W Series, Single Pole Normally Open (SPNO), 10 A 125/250 Vac, ENEC 10 A 125/250 Vac, 200 g [7...
Basic / Snap Action Switches MICRO SWITCH
Basic / Snap Action Switches MINIATURE BASIC SWITCH
Basic / Snap Action Switches MINIATURE
Basic / Snap Action Switches Pin Plunger 16A @250VAC SPDT
Basic / Snap Action Switches Pin Plunger SPDT 21A #250 no Barrier
Basic / Snap Action Switches Snap Act Pin Plunger 11A 2.22N Thru-Hole
Basic / Snap Action Switches Snap Action Roller Lever 11A 1.11N
Basic / Snap Action Switches Snap Action SPDT 10A 3.89N Thru-Hole
Basic / Snap Action Switches Snap Action SPDT 11A 277Vac / 250Vdc
Basic / Snap Action Switches SPDT 10A 125VAC Round Pin Plunger
Basic / Snap Action Switches SPDT 11A 125VAC Round Pin Plunger
Basic / Snap Action Switches SPDT 11A 250VAC Basic Switch
Basic / Snap Action Switches SPDT 15.1 125VAC Round Pin Plunger
Basic / Snap Action Switches SPDT 15.1A 125VAC Roller Lever
Basic / Snap Action Switches SPDT 15.1A 125VAC Round Pin Plunger
Basic / Snap Action Switches SPDT 15.1A 125VAC Straight Lever
Basic / Snap Action Switches SPDT 15.1A 250VAC 250VDC Roller Lever
Basic / Snap Action Switches SPDT 15A 125VAC Round Pin Plunger
Basic / Snap Action Switches SPDT 15A PIN PLUNGER
Basic / Snap Action Switches SPDT 1A 125VAC Basic Switch
Basic / Snap Action Switches SPDT 21A SWITCH
Basic / Snap Action Switches SPDT 250Vac 10A Switch Snap Action
Basic / Snap Action Switches SPDT Hinge Lvr 16A 3.92N
Basic / Snap Action Switches SPDT Hinge Lvr QC 16A 2.45N
Basic / Snap Action Switches SPDT Lng Hin Lvr 16A 1.96N
Basic / Snap Action Switches SPDT MINI BASIC SNAP HINGE ROLLER LEVER
Basic / Snap Action Switches SPDT Pin plunger QC 16A 3.92N
Basic / Snap Action Switches SPDT Sim Rllr Lvr 16A 1.23N
Basic / Snap Action Switches SPNC, BS
Basic / Snap Action Switches SPNO Plastic Plunger
Basic / Snap Action Switches Subminiature Basics
Basic / Snap Action Switches SW MICRO PIN PLGR SPDT 5A 125VAC
Basic / Snap Action Switches SWITCH - BASIC
Basic / Snap Action Switches SWITCH BASIC
Basic / Snap Action Switches V BASIC SW
Basic / Snap Action Switches V BASIC SWITCH
Basic / Snap Action Switches V BASICS V3/V7 SWITCHES
Basic / Snap Action Switches V Basics/V3/V7 SWITCHES
Basic / Snap Action Switches V Basics
Basic / Snap Action Switches V-Basic 16 A SPD PIN PLUNGER
Basic / Snap Action Switches V-Basic 16 A SPDT PIN PLUNGER
Basic / Snap Action Switches V-Basic 16 A SPST-NO PIN PLUNGER
Basic / Snap Action Switches V-Basic 16 ASPST-NO PIN PLUNGER
Basic / Snap Action Switches V-BASIC SW SPDT 10A 250VAC 250VDC
Basic / Snap Action Switches V-BASIC SW SPDT 1A 125VAC
Basic / Snap Action Switches V-BASIC SW
Basic / Snap Action Switches V15 150C 26amp QC SPDT Pin Plunger
Basic / Snap Action Switches V15 SERIES BASIC
Basic / Snap Action Switches VBASIC SW SPDT 15.1A 250VAC 250VDC

<< Prev Next >>