IDEX Health & Science Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2
Product Name Notes
Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It...
Flanged Fittings come in a variety of materials and head styles making them an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made...
LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and...
LuerTight Fitting Systems reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and...
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when...
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it...
Our all Stainless Steel Long Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Included is a unique ferrule system with two compressions points that...
Our all Stainless Steel Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Included is a unique ferrule system with two compressions points that provide...
Our all Stainless Steel Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Our VHP Fittings are ideal for today's high performance analytical systems. It...
Our Barbed Reducing Unions have been engineered to effectively join together one piece of soft-walled tubing to a second piece of differently sized soft-walled tubing. This type of connector is...
Our Barbed Unions have been engineered to effectively join two pieces of soft-walled tubing together. This type of connector is typically the connector of choice for joining two peristaltic tubes...
Our Barbed Y-Connectors have been engineered to effectively join three pieces of soft-walled tubing together in a Y configuration, offering less turbulence and more gentle mixing of fluids than a...
Our biocompatible PEEK VacuTight Unions provide a low-cost and chemically-resistant option. This union does not include fittings allowing for customizing the fitting selection.
Our Biocompatible, MicroCross is used to effectively join 1/16" capillary tubing together. It is made from inert PEEK, which is ideal for chemical resistance. Our MicroTee is specifically designed with...
Our Biocompatible, MicroCross is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from...
Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from...
Our Biocompatible, MicroTee is designed to join MicroTight tubing sleeves together and delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It...
Our Biocompatible, MicroTee is used to effectively join 1/16" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from...
Our Biocompatible, MicroTee is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from...
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from...
Our Biocompatible, MicroTee is used to effectively join capillary tubing together. It is made from inert PEEK, which is ideal for chemical resistance. Our MicroTee is specifically designed with a...
Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates...
Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior...
Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together.
Our durable 316 Stainless Steel Extra Long Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD...
Our durable 316 Stainless Steel Ferrule offers consistent and reliable strength. This ferrule permanently attaches itself to tubing which allows it to be used in higher pressures. This ferrule is...
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. It is for 1/16"OD Tubing and...
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. This male nut is SSI compatible...
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD Tubing and...
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible...
Our durable Stainless Steel Male Cross Assembly offers consistent and reliable strength. It is designed to join tubing together and it delivers consistent high pressure ratings of 20,000 psi. It's...
Our durable Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. This male nut is Waters compatible providing...
Our durable Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD Tubing and has...
Our durable Stainless Steel Male Tee Assembly offers consistent and reliable strength. It is designed to join tubing together and it delivers consistent high pressure ratings of 20,000 psi. It's...
Our easy to use Flangeless Fitting eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. Our fitting system includes a P-200...
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding...
Our Female LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick...
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/2-20...
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24...
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28...
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured from Delrin it...
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use...
Our Flangeless FlushNut Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. FlushNuts offers the...
Our Flangeless FlushNut Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to...
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible...
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to...
Our Flangeless Stainless Steel Nut is easy to use and eliminates the need to flange tubing. It's Stainless Steel construction ensures good pressure holding ability and long-term durability. It has...
Our High Pressure Adapter allow you to easily connect 1/16" OD tubing to 1/32" OD tubing while maintaining optimal high pressure. It's made from stainless steel delivering durability and continued...
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from...
Our Large Bore Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has...
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent...
Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent...
Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru...
Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from PEEK...
Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel...
Our Male LuerTight Fitting reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect...
Our Male LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick...
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female 1/4-28 to Male...
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male...
Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It...
Our MicroElbow Assembly is used specifically to connect MicroTight tubing sleeves together. It features a convenient mounting hole for easy placement. It includes (2) F-172 fittings and (2) P-416 Micro-Fingertight...
Our MicroTight Union Assembly is used specifically to connect capillary tubing together. It features a 0.015" thru-hole which adds only a small amount of additional flow-path volume to help ensure...
Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV (Zero Dead Volume) allows two pieces of tubing to connect directly to each other using...
Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the...
Our NanoTight Union has an enhanced internal design that greatly reduces the incidence of tubing misalignment. It's webbed thru-hole prevents the breaking of fused silica and produces minimal swept volume...
Our new very high pressure Micro Adapting Tee allow you to connect 1/16" OD tubing to 360 tubing at a right angle. It is made from stainless steel and our...
Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing...
Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. Our NPT Adapter is exceptionally useful for attaching 1/8"OD fluoropolymer sparging lines...
Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing...
Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. Our NPT Adapter is exceptionally useful for attaching 1/8"OD fluoropolymer sparging lines...
Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration...
Our PEEK Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together.
Our PEEK High Pressure Cross Body is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal...
Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes...
Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents.
Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube...
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes...
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped...
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has...
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is...
Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK...
Our PEEK ZDV Union Assembly ensures a reliable connection for tubing. It effectively addresses this need in the high pressure region of a system where a dependable connection is imperative.
Our PEEK ZDV Union Assembly ensures a reliable connection for tubing. ZDV - Zero Dead Volume allows tubing to butt end-to-end keeping the path of fluid flowing. This Union effectively...
Our PEEK ZDV Union Body ensures a reliable connection for tubing. ZDV - Zero Dead Volume allows tubing to butt end-to-end keeping the path of fluid flowing. This Union effectively...
Our Peristaltic Tubing Adapter Sets facilitate a secure connection between soft-walled, peristaltic tubing and more traditional, rigid-walled tubing. Through the use of a ribbed nose that fits securely inside the...
Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter...
Our Polypropylene Barbed to Male Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a female luer lock receiving port. Each adapter has an...
Our Polypropylene Barbed to Male Luer Slip Adapter provides a convenient way to connect 1/16" ID soft-walled tubing with products that feature a female luer receiving port. Each adapter features...
Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile...
Our Precolumn Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It...
Our Pressure Gauge Tee helps has solved the problem of adapting 1/16" tubing to 1/4" National Pipe Thread ports. It is complete with nuts and ferrules for 1/16" OD tubing...
Our Replacement Stainless Steel Washer is designed for to work in conjunction with Flanged Fittings. This durable and strong 316 Stainless Steel Washer is for a 1/16" tubing OD and...
Our Short Flangeless Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a...
Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a...
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with...
Our special MicroTight Adapters were created specifically to facilitate connecting fused silica and other capillary tubing to standard 1/16"OD tubing or standard luer-lock connectors. It is manufactured from biocompatible PEEK...
Our Stainless Steel Bulkhead Union Assembly are precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined...
Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned...
Our Stub Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It...
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE)...
Our UHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for...
Our Ultra High Pressure ferrule offers increased ability to withstand the demanding requirements of today’s HPLC and UHPLC instruments, and are used in applications where improvements in efficiency, speed and...
Our Ultra High Pressure Fitting offers increased ability to withstand the demanding requirements of today’s HPLC and UHPLC instruments, and are used in applications where improvements in efficiency, speed and...
Our Union Assembly is designed specifically to be used with our standard 1/2-20 Flat-Bottom threaded nuts and ferrules. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to...
Our Union with Zero Dead Volume is manufactured from durable 316 stainless steel giving is excellent longevity and chemical resistance to virtually all commonly used solvents. Our union delivers ZDV...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24...
Our versatile Flat-Bottom PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a...
Our versatile Long English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female...
Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20...
Our versatile PEEK English Adapter Assembly is used specifically to attach connectors with different threads. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly...
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our...
Our Very High Pressure ( VHP) Super Flangeless Ferrule is manufactured from a proprietary PEEK blend (PK) and has a stainless steel ring creating excellent durability and chemical resistance. Our...
Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's...
Our Very High Pressure (VHP) LiteTouch Nut is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK...
Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly...
Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low...
Our VHP MicroTee Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low...
Our VHP MicroTight Adapter Cross delivers an inline true zero dead volume allowing four pieces of tubing to perfectly butt together. It is mechanically crafted from stainless steel allowing it...
Our VHP MicroTight Adapter delivers an inline true zero dead volume allowing two pieces of tubing to perfectly butt together. It is mechanically crafted from stainless steel allowing it to...
Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for...
Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure...
Our VHP Stainless Steel MicroTight Adapter offers ease of use for common capillary tubing. Our adapter creates true zero dead volume connection which allows tubing to connect completely without interfering...
Our VHP Stainless Steel Tee is precision machined from durable stainless steel. It is mechanically designed for bringing together three pieces of tubing. Our Tee has a very high pressure...
Our VHP Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined...
Our VHP Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without...
Our VHP Stainless Steel Union Body is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined...
Our VHP Stainless Steel Union Body is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without...
Our VHP+ Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union assembly offers true zero dead volume (ZDV) allowing tubing to be...
Our ZDV Union Assembly is SSI Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to butt up...
Our ZDV Union Assembly is Valco Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to butt up...
Our ZDV Union Assembly is Waters Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to join without...
PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for...
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for...
PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our...
PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents.
These special MicroTight Adapters were created to facilitate capillary tubing connections to standard 1/16" or 1/32”OD tubing. Our Adapters create true zero dead volume (ZDV) which allows tubing to butt...
These special MicroTight Adapters were created to facilitate capillary tubing connections to standard 1/16" or 360µm OD tubing. Our Adapters create true zero dead volume (ZDV) which allows tubing to...
Use this Tubing Expanding Awl when working with barbed fittings. Sometimes the tubing can be too tight to fit over the barb properly. This Awl can also be used with...
VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with...
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles...
VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). Our PK material's characteristics allows our MicroFerrule to operate at much higher pressures than conventional PEEK. Our...
VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). The characteristics of this blend allows our MicroFerrule to operate at much higher pressures than conventional PEEK...
VHP Stainless Steel Unions are precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without interrupting the...
We created Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. Our Quick Connect Luer Adapter has a Female Luer to Male...

<< Prev