IDEX Health & Science Tee Assembly PEEK for 1/8" OD, .062 thru hole P-800

Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.
Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Suppliers

Company
Product
Description
Supplier Links
Tee Assembly PEEK for 1/8
Oak Harbor, WA, USA
Tee Assembly PEEK for 1/8" OD, .062 thru hole
P-800
Tee Assembly PEEK for 1/8" OD, .062 thru hole P-800
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-800
Product Name Tee Assembly PEEK for 1/8" OD, .062 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BC05P - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Brass/Bronze
View Details
Push-in L-fitting, self-sealing - QSKL-1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details