IDEX Health & Science PEEK Tee .050 thru hole Hi Pressure, F-300 P-728

Description
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. P-728 includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.
Description
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. P-728 includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Suppliers

Company
Product
Description
Supplier Links
PEEK Tee .050 thru hole Hi Pressure, F-300 - P-728 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK Tee .050 thru hole Hi Pressure, F-300
P-728
PEEK Tee .050 thru hole Hi Pressure, F-300 P-728
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. P-728 includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. P-728 includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-728
Product Name PEEK Tee .050 thru hole Hi Pressure, F-300
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-3/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details