IDEX Health & Science VHP Fittings M4 Coned, for 1/32" OD Single VHP-920

Description
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It is a one piece fitting, long, has a M4 Coned thread port configuration and is for 1/32" OD Tubing. It comes as a singe and a 3 Pack.
Description
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It is a one piece fitting, long, has a M4 Coned thread port configuration and is for 1/32" OD Tubing. It comes as a singe and a 3 Pack.

Suppliers

Company
Product
Description
Supplier Links
VHP Fittings M4 Coned, for 1/32
Oak Harbor, WA, USA
VHP Fittings M4 Coned, for 1/32" OD Single
VHP-920
VHP Fittings M4 Coned, for 1/32" OD Single VHP-920
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It is a one piece fitting, long, has a M4 Coned thread port configuration and is for 1/32" OD Tubing. It comes as a singe and a 3 Pack.

Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It is a one piece fitting, long, has a M4 Coned thread port configuration and is for 1/32" OD Tubing. It comes as a singe and a 3 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number VHP-920
Product Name VHP Fittings M4 Coned, for 1/32" OD Single
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-F12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.750 inch (19.05 mm)
View Details
Pneumatic Fittings - 1216117 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb fitting - CRCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details