IDEX Health & Science Stainless Steel 100µm ID x 500mm Length Fitting UPFS-7100500

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel 100µm ID x 500mm Length Fitting - UPFS-7100500 - IDEX Health & Science
Oak Harbor, WA, USA
Stainless Steel 100µm ID x 500mm Length Fitting
UPFS-7100500
Stainless Steel 100µm ID x 500mm Length Fitting UPFS-7100500
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFS-7100500
Product Name Stainless Steel 100µm ID x 500mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
ZoomLock MAX - MZK-90SE14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
5/16-24 Thread to 1/8 Inch O.D. Tubing, Straight Compression - MCB18-51624 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Brass
View Details