IDEX Health & Science Conical Adapter Body, 1/4-28 Flat-Bottom Male P-692

Description
Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior chemical resistance) or PEEK polymer (for mechanical strength and reliable chemical compatibility), and they feature a two-stage stem over which you can guide your soft-walled tubing to securely hold it in place.
Description
Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior chemical resistance) or PEEK polymer (for mechanical strength and reliable chemical compatibility), and they feature a two-stage stem over which you can guide your soft-walled tubing to securely hold it in place.

Suppliers

Company
Product
Description
Supplier Links
Conical Adapter Body, 1/4-28 Flat-Bottom Male - P-692 - IDEX Health & Science
Oak Harbor, WA, USA
Conical Adapter Body, 1/4-28 Flat-Bottom Male
P-692
Conical Adapter Body, 1/4-28 Flat-Bottom Male P-692
Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior chemical resistance) or PEEK polymer (for mechanical strength and reliable chemical compatibility), and they feature a two-stage stem over which you can guide your soft-walled tubing to securely hold it in place.

Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior chemical resistance) or PEEK polymer (for mechanical strength and reliable chemical compatibility), and they feature a two-stage stem over which you can guide your soft-walled tubing to securely hold it in place.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-692
Product Name Conical Adapter Body, 1/4-28 Flat-Bottom Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-1/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details