IDEX Health & Science Barbed to Female Luer Lock Adapter P-859

Description
Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer lock nose, for more secure connections; however, male luer slip style adapters can also simply press-fit into these adapters. Each adapter is manufactured from either polypropylene (for most aqueous solutions) or from Tefzel® (ETFE, for superior chemical resistance) and are packaged individually.
Description
Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer lock nose, for more secure connections; however, male luer slip style adapters can also simply press-fit into these adapters. Each adapter is manufactured from either polypropylene (for most aqueous solutions) or from Tefzel® (ETFE, for superior chemical resistance) and are packaged individually.

Suppliers

Company
Product
Description
Supplier Links
Barbed to Female Luer Lock Adapter - P-859 - IDEX Health & Science
Oak Harbor, WA, USA
Barbed to Female Luer Lock Adapter
P-859
Barbed to Female Luer Lock Adapter P-859
Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer lock nose, for more secure connections; however, male luer slip style adapters can also simply press-fit into these adapters. Each adapter is manufactured from either polypropylene (for most aqueous solutions) or from Tefzel® (ETFE, for superior chemical resistance) and are packaged individually.

Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer lock nose, for more secure connections; however, male luer slip style adapters can also simply press-fit into these adapters. Each adapter is manufactured from either polypropylene (for most aqueous solutions) or from Tefzel® (ETFE, for superior chemical resistance) and are packaged individually.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-859
Product Name Barbed to Female Luer Lock Adapter
Fitting Type Luer Lock Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
Push-Quick Stack Elbow, 3/8”, 3/8” NPT - PQ-SE12W - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details